EN
  • EN
  • DE

SN74ALVCH16973DGGR

Part No SN74ALVCH16973DGGR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 48TSSOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element Push-Pull Output 48-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALVCH
Package Tape & Reel
Product Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Base Product Number 74ALVCH16973
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896483-SN74ALVCH16973DGGR
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH16973DGGR CAD Model

Description

The SN74ALVCH16973DGGR is a high-performance integrated circuit from Texas Instruments, designed to meet the demanding specifications of advanced electronic systems. This particular device is a 16-bit universal bus driver with 3-state outputs, part of the ALVCH series, which is known for its low-voltage operation and high-speed interface technology.

Key Features

  • Technology: The device is based on Advanced Low-Voltage CMOS technology, ensuring minimal power consumption while maintaining high-speed operation.
  • Bus Interface: It features a 16-bit universal bus interface, making it suitable for a wide range of applications, including data bus driving and buffering.
  • 3-State Outputs: The 3-state outputs allow for connection to a bus-organized system, providing high-impedance states to ensure minimal loading during inactive periods.
  • Wide Bus Compatibility: Compatible with 3.3V and 5V bus levels, the SN74ALVCH16973DGGR provides the flexibility needed for use in mixed-voltage environments.
  • Package: Encased in a TSSOP (Thin Shrink Small Outline Package) with 56 pins, providing a compact footprint for space-constrained applications.

Performance and Quality

The SN74ALVCH16973DGGR is characterized for operation from -40°C to 85°C, ensuring reliable performance across a broad range of environmental conditions. This device is designed with the quality and reliability that Texas Instruments is known for, making it an ideal choice for critical applications in computing, telecommunications, and industrial markets.

Applications

With its versatile features, the SN74ALVCH16973DGGR is adept for use in a variety of applications, including:

  • Memory address driving
  • Data communication systems
  • Buffering for bidirectional bus interfaces
  • Backplane driving
  • Microprocessor or microcontroller extension

Whether you are developing a complex data system or simply need a reliable bus driver for your application, the SN74ALVCH16973DGGR offers the performance and features necessary to meet your design requirements.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0564 $50.5640
25+ $4.1488 $103.7200
38+ $4.0192 $152.7296
52+ $3.8895 $202.2540
67+ $3.7599 $251.9133
89+ $3.3709 $300.0101
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess