Product Overview: LTC1278-4CN#PBF
The LTC1278-4CN#PBF is a high-performance, 12-bit analog-to-digital converter (ADC) produced by Linear Technology, which is now part of Analog Devices. This precision ADC is designed to offer excellent accuracy and speed for a wide range of applications, including data acquisition systems, process control, and instrumentation.
Key Features
- Resolution: The LTC1278-4CN#PBF offers a 12-bit resolution, providing fine detail in the analog-to-digital conversion process.
- Sampling Rate: With a maximum sampling rate of 500ksps (kilo-samples per second), this ADC is suitable for high-speed applications that require rapid data acquisition.
- Input Range: The device features a ±10V input range, allowing it to handle a broad spectrum of signal levels.
- Interface: It includes a user-friendly SPI (Serial Peripheral Interface) for easy communication with microcontrollers and digital systems.
- Power Supply: The LTC1278-4CN#PBF operates on a single 5V power supply, simplifying power management in system design.
- Package: This ADC is available in a 20-pin narrow DIP package, making it compatible with standard breadboards and sockets for prototyping and production.
- Linearity: The integral nonlinearity (INL) is typically ±1 LSB, ensuring precise digital representation of the input analog signal.
Applications
The LTC1278-4CN#PBF is versatile and can be used in various applications that require accurate and fast analog-to-digital conversion. Some of the common applications include:
- Medical Imaging Systems
- Industrial Process Control
- High-speed Data Acquisition
- Scientific Instrumentation
- Automated Test Equipment
Quality and Reliability
Linear Technology is known for its commitment to quality, and the LTC1278-4CN#PBF is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most demanding environments. The part number suffix 'PBF' indicates that the product is lead-free and RoHS compliant, reflecting Linear Technology's dedication to environmental responsibility.