EN
  • EN
  • DE

LTC1235CN#PBF

Part No LTC1235CN#PBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC MPU SUPERVISORY CIRCUIT 16DIP / Processor Supervisor 4.65V 1 Active Low/Open Drain Automotive 16-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain, Open Drain
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.65V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 781798-LTC1235CN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1235
Introduction Date January 17, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1235CN#PBF CAD Model

Description

The LTC1235CN#PBF is a sophisticated microprocessor supervisory circuit designed by Linear Technology to ensure the reliable operation of microprocessor systems. This integrated circuit provides a comprehensive suite of monitoring functions necessary for the smooth operation and protection of microprocessor-based systems.

Key Features

  • Power Monitoring: The LTC1235CN#PBF offers precise power supply monitoring, ensuring that the microprocessor has a stable voltage supply. It includes a power fail warning to alert the system of impending power loss, allowing for safe shutdown procedures.
  • Memory Backup: With a built-in battery backup switch, the device can automatically switch to a backup power source to maintain critical memory data during a power failure.
  • Reset and Watchdog Functions: The device generates a reset output during power-up, power-down, and brownout conditions. Additionally, it features a watchdog timer to reset a microprocessor that becomes unresponsive or strays from normal operation.
  • Automatic Restart: A versatile automatic restart function resets the microprocessor until normal operation is detected, enhancing system reliability.

Applications

The LTC1235CN#PBF is ideal for use in a variety of applications where microprocessor integrity is paramount. These include:

  • Computers and computer peripherals
  • Embedded systems
  • Industrial controllers
  • Automotive systems

Technical Specifications

The LTC1235CN#PBF operates over a wide voltage range and comes in a narrow 16-lead PDIP package. It is designed for robustness and reliability, with features such as:

  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: 0°C to 70°C
  • Low Supply Current: 50µA (typical)
  • Reset Threshold Voltage: 4.65V (typical)

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1235CN#PBF is no exception. It is manufactured to the highest standards to ensure performance and reliability across its operational life. For systems that cannot afford to fail, the LTC1235CN#PBF provides the necessary protection and peace of mind.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0978 $53.2714
30+ $3.3623 $100.8690
47+ $3.2572 $153.0884
64+ $3.1522 $201.7408
83+ $3.0471 $252.9093
110+ $2.7319 $300.5090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess