EN
  • EN
  • DE

LTC2900-2IMS#PBF

Part No LTC2900-2IMS#PBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC MON SUPP QUAD PUSHPULL 10MSOP / Processor Supervisor 4 Active Low/Push-Pull Automotive 10-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 5 ms Minimum
Voltage - Threshold 16 Selectable Threshold Combinations
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 783043-LTC2900-2IMS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2900-2
Introduction Date October 01, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2900-2IMS#PBF CAD Model

Description

The LTC2900-2IMS#PBF from Linear Technology is a highly versatile quad supply monitor, designed to cater to a variety of applications requiring precise voltage monitoring. This integrated circuit ensures that systems operate within their specified voltage ranges, thus enhancing reliability and stability in critical applications.

Key Features

  • Multiple Voltage Thresholds: The LTC2900-2IMS#PBF can monitor four different voltage thresholds simultaneously, making it an ideal choice for complex systems with multiple power supply requirements.
  • Adjustable Reset Timeout: It offers an adjustable reset timeout feature, allowing designers to set the delay period before the system reset is activated, providing flexibility in system response to fault conditions.
  • Wide Operating Voltage Range: This device operates over a wide voltage range, accommodating various applications and ensuring compatibility with a range of power supplies.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC2900-2IMS#PBF consumes minimal power, which is crucial for battery-powered and energy-sensitive applications.
  • Guaranteed Accuracy: It offers guaranteed threshold accuracy over the entire operating temperature range, ensuring reliable performance under varying environmental conditions.
  • Compact Package: The LTC2900-2IMS#PBF comes in a compact 10-lead MSOP package, making it suitable for space-constrained applications without compromising functionality.

Applications

This quad supply monitor is particularly useful in systems that cannot tolerate voltage deviations, such as:

  • Telecommunications
  • Networking Equipment
  • Servers and Data Centers
  • Industrial Control Systems
  • Portable and Battery-Powered Devices

Product Specifications

Parameter Value Part Number LTC2900-2IMS#PBF Package 10-Lead MSOP Operating Temperature -40°C to +125°C Voltage Thresholds Multiple, Adjustable Reset Timeout Adjustable

The LTC2900-2IMS#PBF is a robust and reliable solution for monitoring multiple supply voltages in a wide range of electronic systems. Its precision and low power consumption, combined with a compact form factor, make it an excellent choice for ensuring system integrity.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4161 $56.6440
90+ $1.1619 $104.5710
135+ $1.1256 $151.9560
185+ $1.0893 $201.5205
240+ $1.0530 $252.7200
320+ $0.9441 $302.1120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess