Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1454684-MX25V16066M2I02
Manufacturer Macronix
Package Tube
Product Status Active
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 16Mbit
Memory Organization 2M x 8
Memory Interface SPI
Clock Frequency 80MHz
Write Cycle Time - Word, Page 180µs, 4ms
Access Time 6ns
Voltage - Supply 2.3V ~ 3.6V
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOP
Ultra Librarian 3D Model Ultra Librarian MX25V16066M2I02 CAD Model

Description

The MX25V16066M2I02 is a 16Mb NOR Flash memory module manufactured by Macronix (MXIC), one of the leading companies in the memory sector. This NOR Flash memory chip is designed to deliver high performance, reliability, and a wealth of features suitable for a wide range of electronic applications, including consumer electronics, networking, and industrial control systems. One of the standout features of this memory module is its voltage range of 2.7-3.6V, which allows for lower power consumption while still maintaining high-speed access times. Moreover, the MX25V16066M2I02 supports Quad SPI (Serial Peripheral Interface), enabling faster data transfer rates compared to traditional SPI devices. This is crucial for applications that require quick boot times and real-time data processing. Macronix's commitment to quality and innovation is evident in the MX25V16066M2I02, making it an excellent choice for designers looking for a memory solution that combines efficiency, durability, and cutting-edge technology.

You May Also Be Interested in

Lenovo
IBM 8GB DDR3 PC3-8500 SC Kit. Internal memory: 8 GB, Internal memory type: DDR3, Memory clock speed: 1066 MHz, CAS latency: 7, ECCSingle Channel 8GB Memory Kit with DDR3 Memory Type, CL7 and ECC
Need more? Email Us
ECAD model for LENOVO 44T1579 - 8 GB (Dual-Rank) PC3-8500 CL7 ECC DDR3-1066 VLP RD RDIMM
Lenovo
2GB RDIMM
Need more? Email Us
ECAD model for LENOVO 44T1582 - 2GB RDIMM
Lenovo
16GB (1x16GB, 2Rx4, 1.35V) PC3L-10600 CL9 ECC DDR3
Need more? Email Us
ECAD model for LENOVO 49Y1527 - 16GB (1x16GB, 2Rx4, 1.35V) PC3L-10600 CL9 ECC DDR3 DDR3 1333MHz VLP RDIMM
Lenovo
Memory 32 GB 2Rx4 1.2V DDR4 2400 MHz LP RDIMM
Need more? Email Us
ECAD model for LENOVO 01DE970 - Memory 32 GB 2Rx4 1.2V DDR4 2400 MHz LP RDIMM
Lenovo
1GB PC3-10600 1Rx8 RDIMM
Need more? Email Us
ECAD model for LENOVO 43X5044 - 1GB PC3-10600 1Rx8 RDIMM
Lenovo
8GB (1x8GB, 2Rx8, 1.35V) PC3L-12800 CL11 ECC DDR3
Need more? Email Us
ECAD model for LENOVO 00D5018 - 8GB (1x8GB, 2Rx8, 1.35V) PC3L-12800 CL11 ECC DDR3
Lenovo
2GB (1x2GB, 1Rx8, 1.35V) PC3L-10600 CL9 ECC DDR3 1333MHz LP RDIMM
Need more? Email Us
ECAD model for LENOVO 49Y1423 - 2GB (1x2GB, 1Rx8, 1.35V) PC3L-10600 CL9 ECC DDR3 1333MHz LP RDIMM

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0637 $53.1850
115+ $0.8728 $100.3720
180+ $0.8455 $152.1900
245+ $0.8182 $200.4590
320+ $0.7910 $253.1200
425+ $0.7091 $301.3675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,312 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention