EN
  • EN
  • DE

LTC1198-2BCS8#PBF

Part No LTC1198-2BCS8#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT 750KHZ SAMPL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 8
Sampling Rate 750k
Number of Inputs 1, 2
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 6 V
Digital Supply Voltage 2.7 V to 6 V
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SOIC
Win Source Part Number 123389-LTC1198-2BCS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1198-2BCS8#PBF CAD Model

Description

The LTC1198-2BCS8#PBF is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) from Linear Technology, now part of Analog Devices. This component is designed to deliver fast, accurate data conversion for a wide range of applications, including portable devices, medical instruments, and industrial control systems. With its dual-channel configuration, the LTC1198-2BCS8#PBF provides versatile solutions for multi-signal acquisition.

Key Features:

  • Resolution: 10-bit accuracy ensures precise digital representation of analog signals.
  • Sampling Rate: Fast sampling speed of up to 1Msps (Mega samples per second) allows for real-time data acquisition and processing.
  • Supply Voltage Range: Operates on a single 2.7V to 5.5V supply, accommodating a variety of power environments and systems.
  • Low Power Consumption: Ideal for battery-powered and portable applications due to its energy-efficient design.
  • Dual-Channel Input: Two multiplexed inputs provide flexibility for simultaneous sampling of different signals.
  • Small Package: The compact 8-lead SOIC package saves space on PCBs.
  • Auto Shutdown: Features an automatic shutdown mode to further reduce power when not in active conversion.

Performance Benefits:

The LTC1198-2BCS8#PBF stands out for its combination of speed and power efficiency. Its 10-bit resolution and fast sampling rate make it an excellent choice for applications requiring high-speed data acquisition without sacrificing accuracy. The low power consumption extends battery life in portable applications, while the auto shutdown feature minimizes power usage between conversions.

Applications:

This ADC is suitable for a variety of applications, including:

  • Portable Instrumentation
  • Battery-Operated Equipment
  • Data Acquisition Systems
  • Medical Devices
  • Industrial Process Control

With its robust feature set, the LTC1198-2BCS8#PBF is a versatile ADC that addresses the needs of designers looking for a balance between performance and power efficiency in their digital conversion solutions.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6363 $57.2705
75+ $1.3427 $100.7025
120+ $1.3007 $156.0840
160+ $1.2587 $201.3920
210+ $1.2168 $255.5280
280+ $1.0909 $305.4520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 685 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess