Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 20kHz
Number of Filters 4
Filter Order 8th
Operating Supply Voltage ±2.37 V ~ 8 V
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 781784-LTC1164CSW#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1164
Introduction Date March 14, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1164CSW#PBF CAD Model

Description

Linear Technology LTC1164CSW#PBF Low Power, High Performance Filter

The LTC1164CSW#PBF is a quintessential component from Linear Technology, designed to offer an optimal solution for applications requiring low power consumption and high-performance filtering. This meticulously engineered product is a 8th order, lowpass Bessel filter that provides a maximally flat delay time over a wide range of frequencies, making it ideal for precision filtering applications.

Encased in a 16-lead wide-body SOIC package, the LTC1164CSW#PBF operates on a single 5V supply, which allows for seamless integration into a variety of systems without the need for dual power supplies. The device features a cutoff frequency that is factory preset to 100kHz, but it can be adjusted to lower frequencies by the user through external resistors.

One of the standout features of the LTC1164CSW#PBF is its low power consumption. With a typical quiescent current of just 2.5mA, this filter is an excellent choice for battery-powered devices and other power-sensitive applications. Despite its low power usage, the LTC1164CSW#PBF does not compromise on performance, delivering a dynamic range of 90dB and a signal-to-noise ratio that ensures clean and accurate signal processing.

The LTC1164CSW#PBF's Bessel filter design is known for its linear phase characteristics, which preserve the wave shape of filtered signals, particularly important in data communications, medical electronics, and instrumentation. The filter is also fully tested and guaranteed to operate over a temperature range of 0°C to 70°C, ensuring reliable performance in varying environmental conditions.

With its combination of low power consumption, high filtering performance, and ease of use, the LTC1164CSW#PBF from Linear Technology is an ideal choice for designers looking to enhance their systems with a high-quality, reliable filtering solution. Whether it's for audio processing, signal conditioning, or any other application where precision filtering is required, the LTC1164CSW#PBF stands out as a top-tier component.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER BAND PASS 24SMT / Band Pass Filter IC Band Pass Order 24-SMT (4x4)
Need more? Email Us
ECAD model for HMC895LP4ETR
Analog Devices Inc.
IC FILTER 40KHZ SWITCHED 16SSOP
Lowest to $129.5523
ECAD model for LTC1067-50IGN#TRPBF
Linear Technology
DC Accurate, Clock-Tunable 5th Order Butterworth Lowpass Filter
Lowest to $13.0239
ECAD model for LTC1063CN8
Analog Devices Inc.
IC FILTER BAND PASS 32LFCSP / Band Pass Filter IC Band Pass Order 3.45GHz ~ 6.25GHz 32-LFCSP (5x5)
Lowest to $347.7015
ECAD model for HMC892ALP5ETR
Maxim Integrated
IC FILTER 45KHZ BUTTER 8UMAX
Lowest to $4.4319
ECAD model for MAX7424EUA+T
Linear Technology
Low Noise, High Frequency, 8th Order Butterworth Lowpass Filter  
Need more? Email Us
ECAD model for LTC1064-2CN
Maxim Integrated
IC FILTER 10KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX7404CSA+
Linear Technology
Linear Phase, DC Accurate, Low Power, 10th Order Lowpass Filter | IC FILTER 64KHZ LINEAR PHS 8SOIC
Lowest to $27.8572
ECAD model for LTC1569IS8-6
Maxim Integrated
IC FILTER 45KHZ BUTTER 8UMAX / Butterworth, Low Pass Switched Capacitor Filter IC Butterworth, Low Pass Switched Capacitor 5th Order 45kHz 8-uMAX/uSOP
Need more? Email Us
ECAD model for MAX7420EUA+T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.4865 $80.9730
4+ $33.2197 $132.8788
5+ $32.1816 $160.9080
7+ $31.1435 $218.0045
9+ $30.1054 $270.9486
12+ $26.9910 $323.8920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 90 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention