EN
  • EN
  • DE

S1WBA

Part No S1WBA
Manufacturer Shindengen
Catalog Controllers - Accessories
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 305108-S1WBA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S1WBA CAD Model

Description

The S1WBA is a single-phase bridge rectifier manufactured by Shindengen. Bridge rectifiers such as the S1WBA are essential components in converting alternating current (AC) to direct current (DC), a process vital for the operation of countless electronic devices and systems. They are commonly used in power supplies, providing a stable DC voltage source from an AC input.

Applications:

  • Power supplies for consumer electronics
  • Adapters for portable devices
  • Lighting systems
  • Industrial control equipment
  • Home appliances

Features:

  • High surge current capability
  • Low forward voltage drop
  • Insulated package for increased safety
  • Compact design
  • High reliability

Benefits:

  • Efficient Power Conversion: The S1WBA ensures minimal energy loss during AC to DC conversion, optimizing efficiency and reducing heat generation.
  • Stable DC Voltage Output: Provides a consistent and reliable DC voltage, essential for the stable operation of connected electronic circuits.
  • Enhanced Safety: The insulated package provides increased protection against electrical shock, ensuring safe operation in various applications.
  • Long-Term Reliability: Robust construction and high-quality materials contribute to a long operational lifespan, minimizing downtime and maintenance costs.
  • Simple Integration: The compact size and convenient pin configuration simplify integration into a wide range of circuit designs.

Additional Details:

The S1WBA bridge rectifier generally has voltage and current ratings suitable for general-purpose applications. The specific voltage and current ratings, as well as operating temperature ranges, can be found in the official Shindengen datasheet for this component. Its design is optimized for efficient heat dissipation to maintain stable performance under load. It is designed to meet industry safety standards.

You May Also Be Interested in

Red Lion Controls
ADAPTER PANEL G310 TO G12 / Mounting Adapter G3 Series
Need more? Email Us
Shindengen
Need more? Email Us
Omron
REPLACEMENT BACKLGHT FOR NT600 / Backlight NT-Series Operator Interface Terminals
Need more? Email Us
Omron
CONTROLLER PLC_1CH-V2
Need more? Email Us
Omron
CONNECTOR (UNIT, EXPANSION) / Option Card, Communications CP1E Series
Need more? Email Us
Siemens
S7-1200 COMMUNICATION MODULE,RS4
Lowest to $96.1769
Omron
ACCY EVENT INPUT UNIT BURNOUT
Need more? Email Us
Omron
EXP.BACKPLANE FOR CS1 DUPLEX / Backplane CS1 Series
Need more? Email Us
Omron
MEMORY CARTRIDGE ZEN CONTROL
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess