EN
  • EN
  • DE

LTC1153IS8#PBF

Part No LTC1153IS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC ELECTR CIRCUIT BREAKER 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Overvoltage Protection, Circuit Breaker
Operating Supply Current 180μA
Supply Voltage - Operating 4.5 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 139775-LTC1153IS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1153IS8#PBF CAD Model

Description

LTC1153IS8#PBF - Auto-Reset Electronic Circuit Breaker

The LTC1153IS8#PBF from Linear Technology is a cutting-edge auto-reset electronic circuit breaker designed to protect electronic systems from damaging overcurrent conditions. This innovative component provides a reliable and automatic solution to interrupt the current flow when a fault is detected and then restore power without user intervention once the fault condition has been cleared.

Encased in an 8-lead SOIC package, the LTC1153IS8#PBF operates over a wide voltage range of 4.5V to 18V, making it versatile for a variety of applications, from automotive to industrial systems. Its internal charge pump is capable of driving N-channel MOSFETs, which serve as the pass transistors, ensuring a low on-resistance path for the current and minimal power dissipation during normal operation.

One of the key features of this product is its adjustable overcurrent trip threshold. Designers can set the current limit by choosing an appropriate sense resistor value, providing flexibility and precision tailored to specific circuit requirements. When an overcurrent condition occurs, the LTC1153IS8#PBF quickly turns off the MOSFET, and an onboard timer initiates the auto-reset delay. After this delay, the device will attempt to reset the circuit breaker by turning the MOSFET back on. If the fault persists, the cycle repeats, ensuring continuous protection until the overcurrent condition is resolved.

Additional features of the LTC1153IS8#PBF include a fast gate turn-off time of less than 2µs, which is crucial for rapid response to fault conditions, and an under-voltage lockout which prevents false triggering during low supply conditions. The component also has a gate drive voltage clamp that protects the MOSFET gate from overvoltage, ensuring the longevity and reliability of the system.

Overall, the LTC1153IS8#PBF is an essential component for applications requiring robust overcurrent protection with automatic reset functionality. Its combination of features, including the adjustable trip threshold, fast response time, and wide operating voltage range, make it a versatile and reliable choice for safeguarding sensitive electronic circuits.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,481 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess