EN
  • EN
  • DE

LTC1153CN8#PBF

Part No LTC1153CN8#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC ELECTRNC CIRCUIT BREAKER 8DIP / Auto Reset Electronic Circuit Breaker 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Overvoltage Protection, Circuit Breaker
Operating Supply Current 180μA
Operating Supply Voltage 4.5 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 781774-LTC1153CN8#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1153
Introduction Date January 10, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1153CN8#PBF CAD Model

Description

LTC1153CN8#PBF Auto-Reset Electronic Circuit Breaker

The LTC1153CN8#PBF from Linear Technology is a sophisticated electronic circuit breaker designed to safeguard electronic systems against overcurrent conditions, which can lead to damage or failure. This auto-reset electronic circuit breaker is encapsulated in an 8-lead PDIP package, offering a compact solution for current control in a variety of applications.

One of the key features of the LTC1153CN8#PBF is its ability to automatically reset after a fault condition has been cleared. This functionality ensures that systems can recover quickly from overcurrent situations without the need for manual intervention, providing both convenience and enhanced protection. The device operates by controlling an external N-channel MOSFET that serves as the switch to interrupt the current flow whenever an overcurrent is detected.

The LTC1153CN8#PBF boasts a wide range of operating voltages, from 4.5V to 18V, making it versatile for different electronic environments. It also features a fast response time, which is critical in preventing damage to sensitive components. Additionally, the adjustable overcurrent trip threshold allows for precise control over the protection level, ensuring that the circuit breaker can be tailored to the specific requirements of the application.

Another advantage of this product is its low power consumption, which makes it suitable for power-sensitive designs. The quiescent current is minimal, ensuring that the device does not significantly contribute to the overall power draw of the system it protects.

The LTC1153CN8#PBF is ideal for use in a variety of applications, including computer systems, industrial controls, and portable electronics, where reliable overcurrent protection is necessary. The robust design and reliability of Linear Technology products mean that designers can integrate this electronic circuit breaker with confidence, knowing that it will provide consistent performance and protection for their electronic systems.

In summary, the LTC1153CN8#PBF is a high-quality, reliable solution for electronic circuit protection. Its auto-reset feature, combined with adjustable overcurrent detection and low power consumption, make it a valuable component for any application requiring precise and dependable overcurrent protection.

You May Also Be Interested in

Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess