EN
  • EN
  • DE

LTC1093ACN#PBF

Part No LTC1093ACN#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DATA ACQ SYS 10BIT 6CH 16-DIP / 6-Channel Single ADC SAR 26ksps 10-bit Serial 16-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 10 b
Data Interface Serial
Operating Supply Voltage ±5V, 4.5V, 10V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 781750-LTC1093ACN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1093
Introduction Date October 20, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1093ACN#PBF CAD Model

Description

The LTC1093ACN#PBF is a highly integrated data acquisition system from Linear Technology, a brand of Analog Devices, designed for precision measurement applications. This sophisticated product is encapsulated in a robust 20-pin DIP (Dual In-line Package) and is known for its reliability and performance in various demanding environments.

Key Features:

  • High Resolution: The LTC1093ACN#PBF boasts a 10-bit resolution, ensuring accurate and precise data conversion for critical applications.
  • Multiple Channels: It features an 8-channel multiplexer, allowing for the monitoring of multiple signals with a single device, which is ideal for complex systems that require various input measurements.
  • Sample-and-Hold Circuit: The integrated sample-and-hold circuit provides stable data acquisition by capturing the input signal at a specific point in time, minimizing the effect of noise and ensuring the integrity of the data.
  • Serial Interface: This product supports a serial interface for communication with microprocessors, which simplifies the system design and reduces the number of required interconnects.
  • Low Power Consumption: Designed for energy-sensitive applications, the LTC1093ACN#PBF operates with low power consumption, making it suitable for battery-powered devices and portable equipment.
  • Single 5V Supply: It operates on a single 5V supply, which contributes to the simplification of the power supply design and compatibility with standard digital systems.

Applications:

The LTC1093ACN#PBF is versatile and can be used across a wide range of applications, including:

  • Industrial Process Control
  • Data Logging Systems
  • Medical Instrumentation
  • Remote Sensing
  • Robotics

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LTC1093ACN#PBF is no exception. It is designed to meet stringent specifications, ensuring reliable performance even in the most challenging conditions. The product is also RoHS compliant, adhering to environmental standards and regulations.

Conclusion:

In summary, the LTC1093ACN#PBF from Linear Technology is a powerful and efficient data acquisition component, perfect for engineers and designers looking to incorporate precise data measurement capabilities into their systems. Its combination of high resolution, multiple input channels, and low power operation make it an excellent choice for a multitude of applications.

You May Also Be Interested in

Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess