EN
  • EN
  • DE

LTC1067-50CS#PBF

Part No LTC1067-50CS#PBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTR BLDNGBLK R-R DUAL16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 40kHz
Number of Filters 2
Filter Order 4th
Supply Voltage - Operating 2.7 V to 11 V, ±2.7 V to 5.5 V
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 127797-LTC1067-50CS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1067-50CS#PBF CAD Model

Description

The LTC1067-50CS#PBF is a high-performance, micropower, switched-capacitor, multi-function filter produced by Linear Technology. Designed to fulfill the needs of high-precision signal processing applications, this component is a versatile solution for a range of filtering tasks. The LTC1067-50CS#PBF is particularly well-suited for portable or battery-powered systems due to its low power consumption.

Key Features

  • Multi-Function Capability: This filter can be configured as a lowpass, bandpass, or highpass filter, providing designers with a flexible tool for various signal processing requirements.
  • Low Power Consumption: The LTC1067-50CS#PBF is optimized for low power operation, making it ideal for portable devices where power efficiency is critical.
  • Clock-Tunable Filter Cutoff Frequencies: The cutoff frequencies of the filter can be adjusted by an external clock, offering precise control over the filtering characteristics.
  • High Precision: With its precision components and design, the LTC1067-50CS#PBF ensures accurate signal processing for critical applications.
  • Single Supply Operation: The device operates from a single power supply, simplifying the power design for system integrators.

Applications

The LTC1067-50CS#PBF is suitable for a wide array of applications, including:

  • Portable Instrumentation
  • Battery-Powered Systems
  • Data Acquisition Systems
  • Communication Systems
  • Medical Devices
  • Automotive Electronics

Technical Specifications

Parameter Value Supply Voltage (V<sub>cc) 2.7V to 5.5V Operating Temperature -40°C to +85°C Package Type 20-Lead Plastic SSOP

Overall, the LTC1067-50CS#PBF from Linear Technology stands out as a high-quality, flexible solution for designers who require a reliable and efficient multi-function filter for their electronic systems.

You May Also Be Interested in

Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess