Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Active
Purpose Subscriber Line Interface Concept (SLIC)
Number of Circuits 1
Supply Voltage - Operating 5V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-PLCC
Win Source Part Number 204594-HC55184ECM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HC55184ECM CAD Model

Description

The HC55184ECM is a subscriber line interface circuit (SLIC) manufactured by Intersil.

  • Package: 28-PLCC
  • Operating Temperature: 0°C to 70°C
  • Circuit Count: One
  • Mounting Type: Surface-mount technology (SMT)
  • Supply Voltage: 5V
  • Popularity: Medium
  • Packaging: Tube/Rail
  • Supply and Demand: Limited

You May Also Be Interested in

Texas Instruments
Low Power Tone Decoder | IC TONE DECODER CMOS 8-SOIC
Lowest to $1.9870
ECAD model for LMC567CM
Microchip Technology
IC TELECOM INTERFACE 16QFN
Lowest to $6.0557
ECAD model for LE87285NQCT
Microchip Technology
IC TELECOM INTERFACE 28SOIC / Telecom IC Telecom Circuit 28-SOIC
Need more? Email Us
ECAD model for MT8920BS1
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $321.5528
ECAD model for VSC8489YJU-01
Microsemi Corporation
IC CODEC A-LAW PCM 18DIP / PCM Audio Codec 1ADC / 1DAC Ch 18-Pin PDIP Tube
Need more? Email Us
ECAD model for MT8961AE1
IXYS
Multifunction Telecom Switch | IC RELAY OPTO 120MA 8FLPK
Lowest to $1.6274
ECAD model for TS117P
Broadcom Limited
IC TELECOM INTERFACE MULTI LAYER / Telecom IC
Lowest to $641.0747
ECAD model for BCM56640B0KFSBLG
Broadcom Limited
28GE+4X10GE+2XHG[42] / Telecom IC
Lowest to $107.5702
ECAD model for BCM56548A0KFSBLG
Freescale Semiconductor - NXP
M83159 - TELECOM INTERFACE ICS C
Need more? Email Us
ECAD model for M83159G13

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention