EN
  • EN
  • DE

LEM2520T6R8JT

Part No LEM2520T6R8JT
Manufacturer Taiyo Yuden
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069335-LEM2520T6R8JT
Categories OEM Parts(J-L)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LEM2520T6R8JT CAD Model

Description

The LEM2520T6R8JT is a multilayer ferrite inductor from Taiyo Yuden. It is designed for high-frequency applications and power supply circuits, providing impedance matching, noise filtering, and signal tuning. This inductor offers a compact size and excellent electrical characteristics, making it suitable for various electronic devices.

Applications

  • Power supply circuits: Used for DC-DC conversion and power line filtering.
  • High-frequency circuits: Used in RF applications for impedance matching and tuning.
  • Wireless communication devices: Used in mobile phones, Bluetooth devices, and Wi-Fi modules.
  • Audio circuits: Used for noise filtering in audio amplifiers and audio players.
  • Consumer electronics: Used in TVs, DVD players, and other consumer devices.
  • Automotive electronics: Used in car audio systems and engine control units.
  • Industrial equipment: Used in power supplies and control circuits for industrial machinery.

Features

  • Compact size: The 2520 size (2.5mm x 2.0mm) allows for high-density mounting.
  • High Q factor: Provides excellent performance in high-frequency circuits.
  • Low DC resistance: Minimizes power loss in the circuit.
  • Excellent solderability: Ensures reliable connections during assembly.
  • RoHS compliant: Environmentally friendly and meets regulatory requirements.

Benefits

  • Improved power supply efficiency: Minimizes power loss in DC-DC converters.
  • Reduced noise: Filters noise in power and signal lines.
  • Stable circuit operation: Provides stable impedance matching and tuning.
  • Enhanced product reliability: Reduces the risk of malfunctions caused by noise and impedance mismatches.
  • Compliance with regulations: Helps meet regulatory requirements for EMI emissions.

Additional Details

The LEM2520T6R8JT features an inductance of 6.8µH. This inductor is designed for surface mount technology (SMT) and is available in tape and reel packaging for automated assembly. Its small size and high performance make it ideal for use in a wide range of electronic devices where space is limited and performance is critical. This part has tight tolerance and is ideal for filtering applications. The robust construction and high-quality materials used in its manufacture ensure a long service life and stable performance over time.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lowpower
Lowest to $0.0405
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Lumileds
Lowest to $1.6320

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess