EN
  • EN
  • DE

LFMH-L1C-0153

Part No LFMH-L1C-0153
Manufacturer Lumileds
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069506-LFMH-L1C-0153
Categories OEM Parts(J-L)
Manufacturer Lumileds
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LFMH-L1C-0153 CAD Model

Description

The LFMH-L1C-0153 is a high-power LED from Lumileds, designed for various lighting applications that require high luminous efficacy and reliability. As part of the Lumileds product line, this LED is engineered for optimal performance in demanding environments and applications, providing consistent light output and long operational life. It incorporates advanced LED chip technology and packaging to deliver superior light quality.

Applications:

  • Architectural Lighting: Illuminating building facades and landscape features.
  • Retail Lighting: Providing bright and efficient lighting for stores and showrooms.
  • Industrial Lighting: Used in warehouses, factories, and other industrial settings.
  • Horticultural Lighting: Supporting plant growth in greenhouses and vertical farms.
  • Street and Area Lighting: Delivering safe and efficient illumination for public areas.

Features:

  • High Luminous Efficacy: Maximizes light output per unit of energy consumed.
  • Long Operational Life: Reduces maintenance and replacement costs.
  • Excellent Color Rendering: Accurately reproduces colors for improved visual clarity.
  • Robust Package Design: Withstands harsh environmental conditions, ensuring reliable operation.
  • Low Thermal Resistance: Efficiently dissipates heat, enhancing performance and longevity.

Benefits:

  • Energy Savings: Reduces energy consumption and lowers operating costs.
  • Improved Lighting Quality: Provides bright and uniform illumination for various applications.
  • Reduced Maintenance: Long operational life minimizes the need for frequent replacements.
  • Enhanced Safety: Improves visibility and reduces the risk of accidents.
  • Environmentally Friendly: Contributes to sustainability efforts by reducing energy waste.

Additional Details:

The LFMH-L1C-0153 LED operates at specific forward current and voltage, which should be considered in the lighting system design. Its spectral characteristics, including dominant wavelength and color rendering index (CRI), are also important for achieving desired lighting effects. Proper thermal management is crucial to maintain optimal performance and prevent premature failure. Detailed specifications can be found in the Lumileds product datasheet.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0833 $61.2495
35+ $3.3504 $117.2640
54+ $3.2458 $175.2732
74+ $3.1411 $232.4414
96+ $3.0364 $291.4944
128+ $2.7223 $348.4544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess