EN
  • EN
  • DE

LT8582IDKD#PBF

Part No LT8582IDKD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV ADJ 24DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Boost, Cuk, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 2
Input Voltage MIN 2.5V
Voltage Input MAX 22V
Output Voltage 2.5V
Output Voltage MAX 42V (Switch)
Output Current 3.3A (Switch)
Frequency - Switching 200kHz ~ 2.5MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 24-WFDFN Exposed Pad
Manufacturer Package 24-DFN (7x4)
Manufacturer Homepage www.linear.com
Win Source Part Number 710915-LT8582IDKD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT8582
Introduction Date January 11, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LT8582IDKD#PBF CAD Model

Description

Product Overview: LT8582IDKD#PBF

The LT8582IDKD#PBF is a versatile dual independent channel, step-up DC/DC converter manufactured by Linear Technology. This high-performance component is designed to cater to a wide array of applications, including automotive, industrial, and portable devices that require efficient power management solutions.

Key Features and Benefits

  • Dual Independent Outputs: The LT8582IDKD#PBF features two independent converter channels with a 2A, 42V switch, allowing for simultaneous dual outputs or higher power single output configurations.
  • Wide Input Voltage Range: This product can operate with an input voltage range from 2.5V to 22V, making it suitable for applications with varying power sources.
  • Adjustable Frequency: The switching frequency is adjustable from 200kHz to 1.5MHz, which provides flexibility in optimizing efficiency and minimizing external component sizes.
  • Integrated Fault Protection: It includes overvoltage and overtemperature protection, ensuring reliable operation and longevity of the product.
  • High Efficiency: With its low V<sub>CESAT (Collector-Emitter Saturation Voltage) of only 0.2V at 1A, the LT8582IDKD#PBF ensures efficient power conversion, minimizing heat generation and power loss.

Applications

  • Automotive and Industrial Power Supplies
  • LED Driver Circuits
  • Battery-Powered Equipment
  • Boost Converters
  • SEPIC (Single-Ended Primary-Inductor Converter) and Inverting Converters

The LT8582IDKD#PBF is an excellent choice for designers looking for a dual-function power management solution that is both efficient and versatile. Its robust design and comprehensive feature set make it a go-to component for a variety of challenging power applications.

Quality and Reliability

Linear Technology ensures that the LT8582IDKD#PBF meets the highest standards of quality and reliability. The product is available in a thermally enhanced 20-lead (4mm × 5mm) QFN package, offering excellent thermal performance for applications that demand high power density and thermal efficiency.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess