EN
  • EN
  • DE

TPS54910PWPRG4

Part No TPS54910PWPRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 3-V TO 4-V INPUT, 9-A OUTPUT SYNCHRONOUS BUCK PWM SWITCHER WITH INTEGRATED FETs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SWIFT
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 4V
Output Voltage 0.891V
Output Voltage MAX 2.5V
Output Current 9A
Frequency - Switching 350kHz, 550kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-HTSSOP
Win Source Part Number 1272665-TPS54910PWPRG4
Manufacturer Homepage www.ti.com
Family Name TPS54910
Introduction Date February 01, 2005
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS54910PWPRG4 CAD Model

Description

Product Overview: TPS54910PWPRG4 by Texas Instruments

The TPS54910PWPRG4 is a high-performance, step-down, switch-mode converter from Texas Instruments, designed to deliver precise voltage regulation in a compact package. With an integrated FET, this voltage regulator is capable of providing up to 6A of continuous output current, making it suitable for a wide range of applications, including but not limited to, networking and telecommunications equipment, servers, and industrial systems.

Key Features

  • Output Voltage Range: The device offers an adjustable output voltage range from 0.9V to 3.3V, which can be set with external resistors, allowing for high flexibility in different design scenarios.
  • High Efficiency: The TPS54910PWPRG4 features an efficiency of up to 95%, reducing power loss and heat generation, thus enabling the use in thermally sensitive applications.
  • Integrated FET: With an integrated 8mΩ FET, the converter minimizes the need for external components, saving board space and simplifying the design process.
  • Wide Input Voltage Range: The device supports an input voltage range from 2.5V to 6V, accommodating various power sources and system voltages.
  • Thermal Shutdown: It includes a thermal shutdown feature, which protects the device and the system from overheating by turning off the converter when the junction temperature exceeds the thermal shutdown temperature.
  • Frequency Synchronization: The TPS54910PWPRG4 can synchronize to an external clock, allowing multiple devices to operate in phase and reducing noise in sensitive applications.
  • Power Good Output: A 'power good' signal is provided to indicate when the output voltage is within its nominal operating range, which is essential for power sequencing and system reliability.

Package and Reliability

The TPS54910PWPRG4 is offered in a 28-pin HTSSOP (PWP) package with PowerPAD™ for enhanced thermal performance. Its lead-free and RoHS-compliant design adheres to environmental standards, ensuring suitability for eco-conscious applications. Additionally, the device is characterized for operation from -40°C to 85°C, providing reliable performance across a wide range of operating temperatures.

With its combination of efficiency, integration, and protection features, the TPS54910PWPRG4 from Texas Instruments stands out as a robust power solution for designers looking to optimize their power supply designs with minimal effort and maximum reliability.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0226 $56.1808
18+ $5.7622 $103.7196
27+ $5.5821 $150.7167
38+ $5.4020 $205.2760
48+ $5.2220 $250.6560
65+ $4.6818 $304.3170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess