Products specifications Report Issue?

Case / Package QFN
Height 830 µm
Input CMOS
Max Frequency 50 MHz
Max Input Voltage 5.5 V
Max Junction Temperature (Tj) 125 °C
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Input Voltage 3 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Mount Surface Mount
Nominal Supply Current 1 µA
Number of Circuits 1
Number of Outputs 48
Number of Pins 56
PLL No
REACH SVHC No SVHC
RoHS Compliant
Switching Frequency 25 MHz
Win Source Part Number 1212800-LT8500ITJ#PBF
Categories PMIC - LED Drivers
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT8500ITJ#PBF CAD Model

Description

The Linear Technology LT8500ITJ#PBF is a highly sophisticated LED driver integrated circuit (IC) designed to meet the advanced needs of complex lighting systems. This IC is particularly suitable for applications requiring precise control of multiple LED strings, such as full-color LED lighting, large screen LED billboards, and automotive lighting systems.

Key Features

  • 48 Independent PWM LED Drivers: The LT8500ITJ#PBF can drive up to 48 individual LED channels, each with its own independent pulse-width modulation (PWM) dimming control, enabling intricate and dynamic lighting patterns.
  • 12-Bit (4096 Steps) Grayscale PWM Dimming: Each channel supports 12-bit PWM dimming resolution, allowing for 4096 levels of brightness control, which provides smooth color mixing and gradient transitions for a high-quality visual experience.
  • Serial Interface: The IC features a serial interface for easy communication with microcontrollers or processors. This allows for the programming of grayscale, color mixing, and various dimming effects with minimal wiring complexity.
  • High Efficiency: With integrated power switches and minimal external components required, the LT8500ITJ#PBF offers high efficiency, which is crucial for reducing heat dissipation and extending the lifespan of LED arrays.
  • Thermal Protection: The device includes built-in thermal shutdown protection, which safeguards the IC and connected LEDs against overheating, ensuring reliability and safety in operation.
  • Flexible Voltage Range: The LT8500ITJ#PBF operates over a wide input voltage range, accommodating various power supplies and allowing for versatile deployment across different lighting applications.

Product Applications

This LED driver is ideal for a range of applications that require individual LED control with high resolution, including:

  • Architectural lighting
  • Stage and entertainment lighting
  • Automotive and marine lighting
  • Commercial and residential LED systems
  • Adaptive illumination systems

Quality and Reliability

Linear Technology's LT8500ITJ#PBF is designed with a focus on quality and reliability, ensuring long-term performance in demanding environments. It is available in a thermally enhanced 38-lead TSSOP package, which provides robustness and durability for various installation conditions.

You May Also Be Interested in

IXYS
IC LED DRIVER OFFL PWM 8SOIC
Need more? Email Us
ECAD model for CPC9909N
Texas Instruments
High-Efficiency LED Backlight Driver for Tablets
Lowest to $5.5293
ECAD model for LP8556SQE-E08
Renesas Electronics America
16-BIT LED DRIVER WITH SHIFT REGISTER AND LATCH
Need more? Email Us
ECAD model for R8A66161DD
Allegro MicroSystems, LLC
The A6261 is a linear, programmable current regulator providing up to 100 mA from each of four outputs to drive arrays of high brightness LEDs.
Lowest to $2.7924
ECAD model for A6261KLPTR-T
National Semiconductor (TI)
IC LED DRVR RGLTR PWM 36DSBGA
Need more? Email Us
ECAD model for LP39542RL/NOPB
New Japan Radio
Full Color LED Controller Driver with PWM Control
Need more? Email Us
ECAD model for NJU6060V
Analog Devices Inc.
IC LED DRVR CTRLR PWM 2.3A 28QFN
Lowest to $14.5057
ECAD model for LT3922HUFD#PBF
Maxim Integrated
IC LED DRIVER RGLTR DIM 16TQFN
Need more? Email Us
ECAD model for MAX8648ETE+
Texas Instruments
16-CHANNEL CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $3.8074
ECAD model for TLC5927IPWPRG4

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $150.4478 $150.4478
2+ $145.4329 $290.8658
3+ $130.3882 $391.1646
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention