EN
  • EN
  • DE

MBR3100RL

Part No MBR3100RL
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description SCHOTTKY BARRIER RECTIFIER 3.0 AMPERES 100 VOLTS | DIODE SCHOTTKY 100V 3A DO201AD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 100V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Maximum) at If 790mV at 3A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 600μA at 100V
Mounting Style Through Hole
Manufacturer Package DO-201AA, DO-27, Axial
Supplier Device Package DO-201AD
Operating Temperature - Junction -65°C ~ 175°C
Family Part Number MBR3100
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1216126-MBR3100RL
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBR3100RL CAD Model

Description

Introducing the MBR3100RL, a robust Schottky Barrier Rectifier from ON Semiconductor, designed to offer efficient and reliable performance for a variety of applications. The MBR3100RL is a testament to ON Semiconductor's commitment to providing high-quality components that meet the rigorous demands of the electronics industry.

Key Features:

  • High Surge Capacity: The MBR3100RL is capable of withstanding high surge currents, making it ideal for applications where transient surge protection is critical.
  • Low Forward Voltage Drop: With a low forward voltage drop, this rectifier ensures minimal power loss and improved efficiency, which is essential for power-sensitive circuits.
  • High Current Capability: This device can handle a continuous forward current of up to 3A, suitable for high-current applications.
  • Reverse Voltage: It features a maximum repetitive peak reverse voltage of 100V, providing a good safety margin for a wide range of applications.
  • Guard Ring Die Construction: The guard ring design enhances the breakdown voltage and provides stable performance over the device's lifespan.
  • Operating Temperature: The MBR3100RL operates effectively over a wide temperature range from -65°C to 150°C, ensuring reliability in extreme conditions.

Applications:

The MBR3100RL is versatile and can be used in various applications including:

  • Power supply units
  • DC-DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Automotive applications
  • Instrumentation and consumer electronics

Package and Quality:

The MBR3100RL comes in a Pb-free and RoHS compliant package, ensuring environmental safety and compliance with global regulations. The device is provided in an axial-lead package, which facilitates easy installation in a wide range of equipment. ON Semiconductor's commitment to quality means that each MBR3100RL is rigorously tested to ensure performance and reliability.

Whether you're designing power management systems or looking for a reliable component for your electronic circuit, the MBR3100RL Schottky Barrier Rectifier from ON Semiconductor is an excellent choice that combines efficiency, durability, and high performance in one package.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Micro Commercial Co
Interface
Lowest to $0.0880

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3363 $58.8525
420+ $0.2760 $115.9200
650+ $0.2673 $173.7450
895+ $0.2587 $231.5365
1,155+ $0.2501 $288.8655
1,550+ $0.2242 $347.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess