Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction)
Mfr Linear Technology
Package Bulk
Mode Discontinuous Conduction (DCM)
Frequency - Switching 400kHz
Current - Startup 80 µA
Voltage - Supply 10V ~ 38V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-LT8312IMS#PBF,ANALINLT8312IMS#PBF
Standard Package 1
Win Source Part Number 1002458-LT8312IMS#PBF
Ultra Librarian 3D Model Ultra Librarian LT8312IMS#PBF CAD Model

Description

The LT8312IMS#PBF is a high-performance, isolated flyback controller with power factor correction from Linear Technology, designed to simplify the creation of an isolated DC/DC converter without the need for an optocoupler. This product is part of Linear Technology's extensive range of power management solutions, renowned for their reliability and efficiency.

Key Features

  • Zero to 100% Duty Cycle: The LT8312IMS#PBF operates with a zero to 100% duty cycle, enabling it to manage a wide range of output voltages and providing flexibility for various applications.
  • Boundary Mode Operation: The controller operates in boundary mode, which is a variable frequency current mode control switching scheme, resulting in excellent power transfer efficiency and reduced EMI emissions.
  • No Optocoupler Required: The LT8312IMS#PBF eliminates the need for an optocoupler by using a third winding on the transformer for output voltage feedback, which simplifies design and enhances reliability.
  • Wide Input Voltage Range: It supports a wide input voltage range, making it suitable for a variety of applications, including industrial, automotive, and telecommunications power systems.

Applications

The LT8312IMS#PBF is ideal for isolated flyback converters in applications that require precise regulation and high efficiency. Its robust design and flexible operation make it suitable for:

  • Industrial control systems
  • Telecommunication equipment
  • Automotive power systems
  • Medical devices
  • Power supplies for battery chargers and LED drivers

Product Specifications

The LT8312IMS#PBF is housed in a compact 16-lead MSOP package, which is ideal for space-constrained applications. It operates over a temperature range of -40°C to +125°C, ensuring performance in harsh environments. The package is RoHS compliant, adhering to environmental standards for electronic components.

With its advanced features and robust design, the LT8312IMS#PBF from Linear Technology is an excellent choice for designers looking for a reliable and efficient isolated power solution. Its ease of use and integration into various systems make it a versatile component for a wide range of power management applications.

You May Also Be Interested in

Rohm Semiconductor
IC PFC CTRLR
Lowest to $1.3037
ECAD model for BD7692FJ-E2
ON Semiconductor
IC PFC CTLR CCFF/CRM 26KHZ 9SOIC / PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 26kHz 9-SOIC
Lowest to $4.3090
ECAD model for NCP1616A2DR2G
Texas Instruments
TRANSITION MODE PFC CONTROLLER | IC PFC CTRLR TRANSITION 8SOIC
Need more? Email Us
ECAD model for UCC38051DRG4
ON Semiconductor
HIGH-VOLTAGE, MULTIMODE POWER FA
Lowest to $1.0835
ECAD model for NCP1618ADR2G
Microsemi Corporation
CONTRLR 0.2mA 8-Pin SOIC / IC CONTROLLER PFC 9.8V 8SOIC
Need more? Email Us
ECAD model for LX1563IDM
Texas Instruments
IC PFC CTRLR AVERAGE CURR 16SOIC
Need more? Email Us
ECAD model for UCC2819ADR
ON Semiconductor
POWER FACTOR CONTROLLERS | IC CTRLR PFC PRECONVERTER 8-DIP
Need more? Email Us
ECAD model for MC34262P
ON Semiconductor
MULTI-MODE POWER FACTOR CORRECTI
Lowest to $1.6782
ECAD model for NCP1655ADR2G
STMicroelectronics
CCM PFC CONTROLLER WITH HIGH VOL
Need more? Email Us
ECAD model for L4986B

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention