Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type Tuner
Applications Recorders, Set-Top Boxes
Mounting Style SMD
Manufacturer Package 32-TSSOP (0.240", 6.10mm Width)
Supplier Device Package 32-TSSOP
Family Part Number SN761683B
Manufacturer Pack Quantity 322
MSL Level 1 (Unlimited)
Win Source Part Number 1256413-SN761683BDA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN761683BDA CAD Model

Description

The SN761683BDA from Texas Instruments is a highly-integrated circuit designed for the next generation of technology solutions. This versatile component is an essential building block in a wide range of applications, from consumer electronics to industrial systems. With its robust design and high-quality performance, the SN761683BDA is engineered to meet the rigorous demands of modern electronic devices.

Key Features

  • High Integration: The SN761683BDA integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Efficiency: Designed with power efficiency in mind, this product ensures minimal power consumption, making it suitable for battery-powered devices and energy-sensitive applications.
  • Performance: Texas Instruments is known for its commitment to performance, and the SN761683BDA is no exception. It offers reliable operation even under challenging conditions.
  • Compatibility: This product is designed to be compatible with a broad range of microcontrollers and processors, providing flexibility in system design and future upgrades.

Applications

The SN761683BDA is versatile enough to be used in various applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Telecommunications
  • Industrial Controls

Quality and Reliability

As with all Texas Instruments products, the SN761683BDA is manufactured to the highest standards of quality and reliability. It undergoes rigorous testing to ensure it meets the stringent requirements of the industry and provides consistent performance over its lifespan.

Technical Support and Resources

Customers can access a wealth of technical resources, including datasheets, application notes, and design guides, to facilitate the integration of the SN761683BDA into their projects. Texas Instruments also offers dedicated technical support to address any questions or concerns during product development.

You May Also Be Interested in

New Japan Radio
VIDEO SUPER INPOSER WITH Y-C MIXER
Need more? Email Us
ECAD model for NJM2509V
Texas Instruments
Multi-Rate Video Clock Generator with Genlock | IC CLK GEN MULTI RATE VID 32WQFN
Lowest to $64.8386
ECAD model for LMH1982SQE/NOPB
Texas Instruments
5-CHANNEL DIFFERENTIAL 10:20 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Lowest to $3.2118
ECAD model for TS3DV520RHURG4
NXP / Nexperia
I2C-bus controlled single and multistandard alignment-free IF-PLL demodulators
Lowest to $1.9611
ECAD model for TDA9885HN/V5
Texas Instruments
2.5 Gbps 2-TO-1 DVI/HDMI SWITCH
Lowest to $2.2338
ECAD model for TMDS251
Texas Instruments
3-Gbps HD/SD SDI Reclocker with 4:1 Input Mux and FR4 EQs
Need more? Email Us
ECAD model for LMH0356SQ-40
Intersil Corporation
Secyrity Surveillance IC Solutions
Lowest to $3.6531
ECAD model for TW2816
Intersil Corporation
Security Surveillance IC Solutions
Lowest to $34.8263
ECAD model for TW2851
Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us
ECAD model for X98024L128-3.3-Z

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6115 $56.4025
85+ $1.3223 $112.3955
135+ $1.2809 $172.9215
185+ $1.2396 $229.3260
235+ $1.1983 $281.6005
315+ $1.0743 $338.4045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention