Products specifications Report Issue?

Categories Uncategorized
Manufacturer axelite
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818220-AX3301SA
Ultra Librarian 3D Model Ultra Librarian AX3301SA CAD Model

Description

The AX3301SA is a high-efficiency synchronous rectified step-down converter manufactured by Axelite. It is designed for applications requiring a stable and regulated output voltage with high efficiency. The synchronous rectification feature improves efficiency compared to traditional diode-rectified converters, especially at higher output currents.

Applications:

  • Portable Devices: Smartphones, tablets, and other battery-powered devices.
  • Power Banks: Efficient voltage conversion for charging devices.
  • Set-Top Boxes: Powering various components within set-top boxes.
  • Networking Equipment: Routers, switches, and other networking devices.
  • Industrial Applications: Powering sensors, controllers, and other industrial equipment.

Features:

  • High Efficiency: Synchronous rectification minimizes power loss and maximizes efficiency.
  • Wide Input Voltage Range: Accepts a wide range of input voltages.
  • Adjustable Output Voltage: Output voltage can be adjusted using external resistors.
  • Current Limit Protection: Protects the converter and the load from overcurrent conditions.
  • Over-Temperature Protection: Shuts down the converter if the temperature exceeds a safe limit.
  • Short-Circuit Protection: Protects the converter from damage in case of a short circuit.
  • Internal Soft-Start: Limits inrush current during startup.
  • Small Package Size: Available in compact packages for space-constrained applications.

Benefits:

  • High Efficiency: Extends battery life in portable devices and reduces power consumption in other applications.
  • Versatile: Wide input voltage range and adjustable output voltage provide flexibility in design.
  • Reliable: Comprehensive protection features ensure reliable operation under various conditions.
  • Easy to Use: Internal soft-start simplifies design and reduces external component count.
  • Compact: Small package size allows for integration into space-constrained applications.
  • Cost-Effective: Provides a high-performance power conversion solution at a competitive price.

Additional Details:

The AX3301SA requires external components such as inductors and capacitors for proper operation. The selection of these components is crucial for optimizing performance and stability. The datasheet provides detailed guidelines for component selection and layout. The switching frequency is an important parameter that affects efficiency and component size. Higher switching frequencies allow for smaller components but may also increase switching losses. The converter typically operates in PWM (Pulse Width Modulation) mode for optimal efficiency at higher loads and may switch to PFM (Pulse Frequency Modulation) mode at light loads to further improve efficiency. The package options often include SOIC, MSOP, or similar surface-mount packages.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
ECAD model for 2708410
Inphi Corporation
IC ETH AGGREGATOR
Lowest to $653.9873
ECAD model for RPCS6001C.A0-998962
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
ECAD model for 2902854
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
ECAD model for 2708575
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
ECAD model for PTG-5T101011T
Inphi Corporation
DUAL 15 GBPS PHY WITH 4 PORT CDR
Lowest to $89.0226
ECAD model for WPCS4227C.A2-900370
TDK-Lambda Americas Inc.
AC-DC PCB MOUNT FULL BRICK INPUT / AC/DC Power Supply Single-OUT 28V 10.8A 302W 8-Pin
Need more? Email Us
ECAD model for PFE30028
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
ECAD model for 2450L/C402D
Nuvoton Technology Corporation of America
IC
Lowest to $2.7424
ECAD model for NPCT501MA1WX

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention