EN
  • EN
  • DE

LT6700HDCB-1#TRPBF

Part No LT6700HDCB-1#TRPBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP DUAL 400MV REF 6-DFN / Comparator Dual 18V Automotive 6-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series Over-The-Top
Packaging Reel package
Type with Voltage Reference
Number of Elements 2
Output Type Open Collector
Dual Supply Voltage (±) 1.4 V ~ 18 V
Current - Input Bias (Maximum) 0.01μA @ 18V
Maximum Quiescent Current 19μA
Propagation Delay (Maximum) 29μs
Hysteresis 13.5mV
Operating Temperature Range -40°C ~ 125°C
Package 6-WFDFN Exposed Pad
Mounting SMD
Manufacturer Package 6-DFN (2x3)
Win Source Part Number 781635-LT6700HDCB-1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6700-1
Introduction Date June 17, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6700HDCB-1#TRPBF CAD Model

Description

Linear Technology's LT6700HDCB-1#TRPBF Low Power Comparator

The LT6700HDCB-1#TRPBF is a high-performance, low power comparator with integrated voltage references from Linear Technology, a brand within Analog Devices. This precision device is designed to offer a compact and efficient solution for voltage monitoring and signal detection applications across various industries, including automation, automotive, and consumer electronics.

Key Features

  • Dual Comparators: The LT6700HDCB-1#TRPBF includes two independent voltage comparators, providing versatility in multi-threshold detection or window-comparator applications.
  • Integrated Voltage References: With internal 400mV precision voltage references, this device simplifies design by eliminating the need for external reference components.
  • Low Power Consumption: Operating with a quiescent current of just 6.5μA per comparator, the LT6700 is ideal for battery-powered and portable applications where power efficiency is critical.
  • Wide Supply Voltage Range: The device can be powered by a supply voltage ranging from 1.4V to 18V, accommodating a broad spectrum of power rails and enabling its use in diverse operating environments.
  • Fast Propagation Delay: The LT6700 boasts a fast propagation delay of typically 7μs, ensuring quick response times in systems requiring high-speed performance.
  • Over-The-Top® Input Range: Inputs can extend above the supply rail, offering design flexibility and enhancing the comparator's robustness in high-voltage scenarios.

Applications

The LT6700HDCB-1#TRPBF is suitable for a wide array of applications, such as:

  • Battery monitoring
  • Threshold detection and window comparison
  • Portable and wireless devices
  • System monitoring and control
  • Automotive electronics

Reliability and Packaging

Encased in a compact 6-lead SOT-23 package, the LT6700HDCB-1#TRPBF is designed for space-constrained applications. It is also available in a tiny 2mm x 2mm DFN package. The device is characterized for operation from -40°C to 125°C, ensuring reliable performance across a wide temperature range. The "#TRPBF" suffix indicates that the product is provided in tape and reel packaging, suitable for automated assembly processes.

With its combination of low power consumption, precision, and versatility, the LT6700HDCB-1#TRPBF from Linear Technology is an excellent choice for designers seeking a high-quality voltage comparator solution.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7063 $51.1890
75+ $1.4000 $105.0000
115+ $1.3563 $155.9745
155+ $1.3125 $203.4375
200+ $1.2688 $253.7600
265+ $1.1375 $301.4375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess