EN
  • EN
  • DE

MAX6070BAUT33+T

Part No MAX6070BAUT33+T
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.08% SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201297-MAX6070BAUT33+T
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Reference
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Reference Type Series
Output Type Output Type
Voltage - Output (Min/Fixed) 3.3V
Current - Output Current - Output
Tolerance ±0.08%
Temperature Coefficient 8ppm/°C
Ultra Librarian 3D Model Ultra Librarian MAX6070BAUT33+T CAD Model

Description

Maxim Integrated MAX6070BAUT33+T Precision Voltage Reference

The MAX6070BAUT33+T from Maxim Integrated is a high-precision, low-noise, low-drift voltage reference IC that provides a fixed voltage of 3.3V. This device is part of Maxim's family of low-dropout, micropower series voltage references which are ideal for high-performance data converters and precision voltage regulation in a wide array of applications. The MAX6070BAUT33+T comes in a compact SOT23-6 package, making it suitable for space-constrained applications.

Featuring a low temperature coefficient of only 10ppm/°C (max) and initial accuracy of ±0.1%, the MAX6070BAUT33+T ensures stable and precise reference voltage over a wide temperature range, from -40°C to +125°C. This accuracy is maintained over time, thanks to the low long-term stability of 50ppm/1khr (max). The device also boasts an impressive low output noise of only 11.5µVp-p/V, which is crucial for sensitive analog circuits.

With a supply voltage range from 3.0V to 5.5V, the MAX6070BAUT33+T can deliver up to 50mA of output current, making it versatile for various applications. Additionally, its low dropout voltage allows for efficient operation even when the input supply is very close to the output voltage, which is particularly useful in battery-powered devices where maximizing power efficiency is critical.

The MAX6070BAUT33+T also includes a shutdown feature that reduces the supply current to less than 1µA, further enhancing its suitability for portable and power-sensitive applications. This feature can be used to conserve power in systems that require long battery life or have intermittent operation.

Applications for the MAX6070BAUT33+T are diverse and include high-resolution ADCs and DACs, portable instrumentation, medical devices, industrial controls, and precision power supplies. Its combination of high accuracy, low noise, and low power consumption make it an excellent choice for designers looking to improve the performance and reliability of their systems.

In summary, the Maxim Integrated MAX6070BAUT33+T is a top-tier voltage reference that offers a balance of precision, stability, and power efficiency, all packed into a small footprint suitable for a wide range of applications.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2356 $52.3560
24+ $4.2959 $103.1016
37+ $4.1616 $153.9792
50+ $4.0274 $201.3700
65+ $3.8932 $253.0580
86+ $3.4904 $300.1744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess