EN
  • EN
  • DE

LT6350IMS8#PBF

Part No LT6350IMS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC DIFF CONVERT/ADC DRIVER 8MSOP / SP Amp DIFF AMP Dual R-R I/O 12V Automotive 8-Pin MSOP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type ADC Driver
Applications Data Acquisition
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 781590-LT6350IMS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6350
Introduction Date January 11, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6350IMS8#PBF CAD Model

Description

LT6350IMS8#PBF - Low Noise, Rail-to-Rail Output, Fully Differential Amplifier/Driver

The LT6350IMS8#PBF is a high-performance, fully differential amplifier and driver designed by Linear Technology for precision signal conditioning and driving. This versatile component is ideal for a wide range of applications including ADC drivers, differential signal amplification, and high-speed data acquisition systems.

Key Features:

  • Low Noise Performance: The LT6350IMS8#PBF offers exceptionally low noise characteristics, making it suitable for sensitive applications where signal integrity is paramount.
  • Rail-to-Rail Output: With its rail-to-rail output capability, this amplifier can output signals that swing from the negative supply rail to the positive supply rail, maximizing dynamic range.
  • High-Speed Operation: Designed for fast response, the LT6350IMS8#PBF can handle high-speed signals, which is essential for modern, fast data acquisition systems.
  • Single-Ended to Differential Conversion: It efficiently converts single-ended input signals to differential outputs, which is beneficial for driving ADCs that require differential inputs.
  • Low Distortion: The device provides low harmonic distortion across its entire frequency range, ensuring high-fidelity signal amplification.
  • Power Efficient: With its low power consumption, the LT6350IMS8#PBF is an excellent choice for battery-powered devices or applications where power efficiency is a concern.

Applications:

  • Data acquisition systems
  • ADC buffer/driver
  • Communications systems
  • Test and measurement equipment
  • Medical instrumentation
  • Audio and video signal processing

The LT6350IMS8#PBF is available in an MSOP-8 package, offering a compact solution for space-constrained applications. Its robust design ensures reliable performance in challenging environments, making it a trustworthy choice for both industrial and consumer electronics. With Linear Technology's reputation for high-quality components, the LT6350IMS8#PBF stands out as a superior differential amplifier and driver for designers looking to enhance their signal processing capabilities.

You May Also Be Interested in

Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
Analog Devices Inc.
IC AMP COMP REF 8DFN
Lowest to $10.2419
Maxim Integrated
IC LIMITING AMP 20TQFN
Lowest to $8.7314
MACOM Technology Solutions
IC POSTAMPLIFIER 16SOIC
Need more? Email Us
MACOM Technology Solutions
IC AMPLIFIER 16BCC
Need more? Email Us
NOVOSENSE
ISO V-SENSING AMPLIFIER
Need more? Email Us
MACOM Technology Solutions
2W, GAN MMIC POWER AMPLIFIER, 28
Need more? Email Us
Texas Instruments
IC AMP COMP 8VSSOP
Need more? Email Us
MACOM Technology Solutions
50W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9357 $53.6142
14+ $7.3319 $102.6466
22+ $7.1028 $156.2616
30+ $6.8737 $206.2110
38+ $6.6445 $252.4910
51+ $5.9572 $303.8172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,944 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess