EN
  • EN
  • DE

MICRF505YML

Part No MICRF505YML
Manufacturer Micrel
Catalog RF Transceiver ICs
Description 850MHz and 950MHz ISM Band Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1223460-MICRF505YML
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MICRF505YML CAD Model

Description

The MICRF505YML is a QwikRadio receiver IC manufactured by Micrel (now Microchip Technology). This receiver is designed for low-power, single-chip radio applications, particularly in the sub-GHz frequency bands. It is commonly used in remote control systems, wireless sensor networks, and other short-range wireless communication devices.

Applications

  • Remote keyless entry (RKE) systems
  • Wireless sensor networks (WSN)
  • Remote control devices
  • Garage door openers
  • Home automation systems

Features

  • Low power consumption
  • Single-chip receiver
  • ASK/OOK demodulation
  • Adjustable sensitivity
  • Small package size

Benefits

  • Extended battery life due to the low power consumption, essential for battery-operated wireless devices.
  • Simplified system design due to the single-chip integration, reducing component count and board space.
  • Compatibility with simple modulation schemes like ASK/OOK, simplifying transmitter design.
  • Optimized performance in various environments due to the adjustable sensitivity, allowing the receiver to adapt to different signal strengths.
  • Easy integration into small form-factor devices due to the small package size.

Additional Details

The MICRF505YML typically operates in the sub-GHz frequency bands (e.g., 315 MHz, 433.92 MHz, 868 MHz, 915 MHz). It uses Amplitude Shift Keying (ASK) or On-Off Keying (OOK) modulation for transmitting data. The receiver includes an internal low-noise amplifier (LNA), mixer, and demodulator to extract the data from the received signal. The adjustable sensitivity feature allows the user to optimize the receiver's performance based on the signal strength and noise level in the environment. The datasheet should be consulted for detailed electrical characteristics, application notes, and layout recommendations to ensure proper implementation. It commonly uses a crystal or SAW resonator for frequency stability.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess