EN
  • EN
  • DE

LT6200CS6-5#TRPBF

Part No LT6200CS6-5#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP BUFFER 800MHZ TSOT23-6 / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type Buffer
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 250 V/μs
GBP - Gain Bandwidth Product 800MHz
Current - Input Bias 23μA
Voltage - Input Offset 2.5mV
Operating Supply Current 20mA
Output Current per Channel 90mA
Dual Supply Voltage (±) 2.5 V ~ 12.6 V, ±1.25 V ~ 6.3 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 781544-LT6200CS6-5#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6200
Introduction Date July 29, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6200CS6-5#TRPBF CAD Model

Description

LT6200CS6-5#TRPBF High-Speed Operational Amplifier

The LT6200CS6-5#TRPBF is a cutting-edge high-speed operational amplifier from Linear Technology, designed to cater to a wide range of applications that demand high performance and precision. This op-amp boasts an impressive slew rate and low distortion, making it an ideal choice for data acquisition systems, telecommunications, and medical equipment.

Key Features:

  • High Gain Bandwidth: The LT6200CS6-5#TRPBF offers an exceptional gain bandwidth product of 165MHz, enabling it to handle high-frequency signals with ease.
  • Fast Slew Rate: With a slew rate of 50V/µs, this operational amplifier ensures rapid changes in the output voltage, providing excellent response times for fast-moving signals.
  • Low Noise Performance: The device has a low input-referred noise density of 2.5nV/√Hz at 1kHz, ensuring high-fidelity signal amplification with minimal interference.
  • Single Supply Operation: It is capable of operating from a single 5V supply, simplifying power supply design and making it compatible with many existing systems.
  • Output Rail-to-Rail: The output can swing rail-to-rail, maximizing the dynamic range of the amplifier within the supply limits.
  • Low Power Consumption: Despite its high-speed capabilities, the LT6200CS6-5#TRPBF maintains a low supply current of 6.5mA, making it suitable for power-sensitive applications.
  • Compact Packaging: The device is available in a small SOT-23 package, making it a space-saving option for compact electronic designs.

Applications:

  • High-speed data acquisition
  • Active filters
  • Video and cable drivers
  • Telecommunications
  • Medical imaging systems
  • Test and measurement equipment

The LT6200CS6-5#TRPBF by Linear Technology stands out as a high-performance operational amplifier that combines speed, precision, and power efficiency. Its robust feature set ensures reliable operation in a variety of high-speed signal processing tasks, making it a versatile component in any electronics designer's toolkit.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4817 $51.8595
85+ $1.2157 $103.3345
130+ $1.1777 $153.1010
180+ $1.1398 $205.1640
230+ $1.1018 $253.4140
305+ $0.9878 $301.2790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess