EN
  • EN
  • DE

MCP6V72T-E/MSVAO

Part No MCP6V72T-E/MSVAO
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 2 CIRC 8MSOP / Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Package Tape & Reel
Amplifier Type Zero-Drift
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1V/µs
Gain Bandwidth Product 2 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 8 µV
Current - Supply 170µA (x2 Channels)
Current - Output / Channel 26 mA
Voltage - Supply Span (Min) 2 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number MCP6V72
Standard Package 2,500
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1342732-MCP6V72T-E/MSVAO
Ultra Librarian 3D Model Ultra Librarian MCP6V72T-E/MSVAO CAD Model

Description

The MCP6V72T-E/MSVAO is a high-precision operational amplifier (op-amp) designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular op-amp is part of Microchip's extensive range of analog devices, known for their reliability and performance in various applications.

With a zero-drift architecture, the MCP6V72T-E/MSVAO ensures minimal voltage offset over time and temperature, which is crucial for applications requiring stable and accurate signal amplification. This feature makes it an excellent choice for sensor interfacing, ADC buffer circuits, and other precision amplification tasks.

The device operates with a single supply voltage ranging from 4.5V to 45V or a dual supply from ±2.25V to ±22.5V, providing designers with flexibility in various system voltage environments. Its extended temperature range, from -40°C to +125°C, allows the op-amp to function reliably in harsh conditions, making it suitable for industrial, automotive, and other demanding applications.

Key Features:

  • Zero-Drift Architecture: Provides ultra-low offset voltage and drift over time and temperature.
  • Wide Supply Voltage Range: Compatible with single and dual supply voltages for versatile use in different system configurations.
  • Extended Temperature Range: Reliable performance in extreme temperatures suitable for challenging environments.
  • Low Quiescent Current: Conserves power in battery-operated and energy-efficient systems.
  • Enhanced EMI Rejection: Minimizes the impact of electromagnetic interference on signal integrity.
  • Small Package: Available in space-saving MSOP-8 package, ideal for compact designs.

The MCP6V72T-E/MSVAO is a testament to Microchip Technology's commitment to providing high-quality components that enhance the performance and efficiency of electronic systems. Whether for precision measurement equipment, control systems, or any application requiring accurate signal processing, this op-amp is engineered to deliver exceptional results.

You May Also Be Interested in

dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess