EN
  • EN
  • DE

LT6200CS6-5#TRMPBF

Part No LT6200CS6-5#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP BUFFER 800MHZ TSOT23-6 / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type Buffer
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 250 V/μs
GBP - Gain Bandwidth Product 800MHz
Current - Input Bias 23μA
Voltage - Input Offset 2.5mV
Operating Supply Current 20mA
Output Current per Channel 90mA
Dual Supply Voltage (±) 2.5 V ~ 12.6 V, ±1.25 V ~ 6.3 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 781541-LT6200CS6-5#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT6200
Introduction Date July 29, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6200CS6-5#TRMPBF CAD Model

Description

The LT6200CS6-5#TRMPBF is a cutting-edge operational amplifier (op-amp) from Linear Technology, renowned for its high-speed performance and low noise operation. This particular model is designed to cater to applications that demand a swift and precise signal amplification, making it an ideal choice for high-frequency, high-precision circuits.

Key Features:

  • High Gain Bandwidth: This op-amp boasts a high gain bandwidth of 165MHz, which allows for the amplification of signals with minimal phase shift and ensures the integrity of high-speed signals.
  • Low Noise: With a low input noise of 3.9nV/√Hz at 1MHz, the LT6200 minimizes additional signal distortion, making it perfect for sensitive applications such as medical instrumentation and audio processing.
  • Fast Slew Rate: A fast slew rate of 50V/µs enables the LT6200 to respond quickly to changes in the input signal, which is crucial for maintaining signal fidelity in high-speed data acquisition systems.
  • Single Supply Operation: The ability to operate on a single supply voltage ranging from 2.5V to 12.6V provides flexibility in various circuit designs and simplifies power management.
  • Rail-to-Rail Output: The rail-to-rail output stage allows the op-amp to swing close to the supply rails, maximizing the dynamic range in single-supply applications.
  • Low Power Consumption: With a quiescent current of just 6.5mA, this op-amp is an energy-efficient solution for portable and battery-powered devices.

Applications:

  • Telecommunications
  • Video and Imaging Systems
  • Test and Measurement Equipment
  • Active Filters
  • Buffer Amplifiers

The LT6200CS6-5#TRMPBF comes in a compact SOT-23 package, making it suitable for space-constrained applications. Its robust design ensures reliable performance even in harsh environments, and with its ease of use, it is a go-to choice for both amateur and professional electronics designers. Whether you're working on high-speed ADC interfaces or driving cables in communication systems, the LT6200CS6-5#TRMPBF from Linear Technology offers the performance and reliability you need.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
OPA892DR
Lowest to $7.8583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4858 $52.0030
85+ $1.2191 $103.6235
130+ $1.1810 $153.5300
175+ $1.1429 $200.0075
230+ $1.1048 $254.1040
305+ $0.9905 $302.1025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess