EN
  • EN
  • DE

MAX8682ETM+

Part No MAX8682ETM+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BAT PWR MGMT LI-ION 2C 48TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Package Tube
Product Status Active
Function Power Management
Battery Chemistry Lithium Ion
Number of Cells 2
Fault Protection Short Circuit
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-TQFN (6x6)
Base Product Number MAX8682
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 849145-MAX8682ETM+
Ultra Librarian 3D Model Ultra Librarian MAX8682ETM+ CAD Model

Description

Maxim Integrated MAX8682ETM+ Power-Supply Controller

The MAX8682ETM+ from Maxim Integrated is a sophisticated power-supply controller designed to cater to the needs of high-performance electronic systems. This component is engineered to provide precise power management and is especially suitable for applications that require efficient power sequencing and monitoring.

Key Features

  • Integrated Power Management: The MAX8682ETM+ integrates several features for comprehensive power control, including accurate voltage monitoring, margining, and sequencing.
  • High Accuracy: With its precise voltage measurement capabilities, the device ensures reliable operation of your system by maintaining voltages within tight tolerances.
  • Programmable Sequencing: Users can program the power-up and power-down sequence of multiple supplies, which is critical for systems with multiple voltage rails.
  • Flexible Configuration: The device can be configured through I²C-compatible serial interface, allowing for dynamic control and monitoring of the power system.
  • Thermal Management: The MAX8682ETM+ features over-temperature protection, safeguarding the system from potential thermal damage.

Applications

The versatility of the MAX8682ETM+ makes it suitable for a wide range of applications, including but not limited to:

  • Servers and Data Centers
  • Networking and Telecommunication Equipment
  • Storage Systems
  • Industrial Control Systems

Technical Specifications

  • Package: The MAX8682ETM+ is available in a 48-pin thin QFN package, offering a compact footprint for space-constrained applications.
  • Operating Temperature Range: The device operates over a wide temperature range, ensuring reliability in various environments.
  • Supply Voltage: It supports a broad range of supply voltages, accommodating different system requirements.

Maxim Integrated's commitment to quality and performance is evident in the MAX8682ETM+, making it an ideal choice for designers looking to enhance the efficiency and reliability of their power management systems. Its advanced features and flexible programmability ensure that it can meet the stringent requirements of today's high-performance electronic devices.

You May Also Be Interested in

Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess