The LT6105CMS8 from Linear Technology is a high-quality current sense amplifier that offers a precise, easy, and versatile method for measuring current. This device is particularly well-suited for applications requiring current monitoring, such as power management systems, battery chargers, and overcurrent protection circuits.
Key Features:
- Precision Sensing: The LT6105 is capable of sensing voltage drops across shunt resistors over a wide range of voltages, making it highly accurate for current measurement.
- Wide Input Common Mode Range: This amplifier operates with a common mode range of -0.3V to 44V, accommodating a broad spectrum of applications.
- Low Offset Voltage: The device features a low input offset voltage, which enhances the accuracy of current measurement.
- High Side or Low Side Sensing: The LT6105 can be used in high side or low side current sensing applications, providing flexibility in circuit design.
- Output Voltage Range: It offers an output voltage range that extends from 4mV to (Vcc - 1.5V), enabling a wide dynamic range for the current sense signal.
- Quiescent Current: The amplifier boasts a low quiescent current, making it an energy-efficient choice for battery-powered applications.
- Package: The LT6105CMS8 comes in an MSOP-8 package, offering a compact footprint for space-constrained applications.
Applications:
- Automotive battery monitoring
- Overcurrent protection
- Power management systems
- Portable devices
- Industrial and telecommunications equipment
The LT6105CMS8 is a versatile and reliable solution for a variety of current sensing needs. Its robust design, combined with Linear Technology's reputation for high-performance components, ensures accurate and dependable current measurement in both commercial and industrial applications.