EN
  • EN
  • DE
  • IT

LT5526EUF#PBF

Part No LT5526EUF#PBF
Manufacturer Linear Technology
Catalog RF Mixers
Description IC MIXR 1KHZ-2GHZ DWN CONV 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
RF Type General Purpose
Frequency 1kHz to 2GHz
Number of Mixers 1
Gain 0.6dB
Noise Figure 11dB
Secondary Attributes Down Converter
Operating Supply Current 33mA
Supply Voltage - Operating 3.6 V to 5.3 V
Case / Package 16-QFN (4x4)
Win Source Part Number 1059924-LT5526EUF#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT5526EUF#PBF CAD Model

Description

Product Overview: LT5526EUF#PBF

The LT5526EUF#PBF is a high-performance, double-balanced mixer designed by Linear Technology, now part of Analog Devices, that boasts a wide frequency range and exceptional linearity. This versatile mixer is ideal for RF and IF applications in wireless systems, including cellular, PCS, 3G, and 4G networks, as well as in broadband wireless and point-to-point microwave backhaul communications.

Key Features

  • Frequency Range: The device operates over an RF frequency range of 400MHz to 3.7GHz and an LO frequency range of 400MHz to 3.7GHz, making it suitable for a variety of RF applications.
  • Conversion Gain: The LT5526EUF#PBF offers a conversion gain of 2dB, which helps in maintaining signal integrity through the mixing process.
  • Linearity: Exceptional linearity with an input IP3 of 24.1dBm at 900MHz, ensuring low distortion for high-quality signal processing.
  • Low LO Drive: Requires a low LO drive level of 0dBm, minimizing power requirements for the local oscillator.
  • Integrated LO Buffer: Comes with an integrated LO buffer amplifier, simplifying design and reducing component count.
  • Noise Figure: Features a low noise figure of 9.3dB, contributing to the overall system sensitivity and dynamic range.

Applications

The LT5526EUF#PBF is engineered for use in a multitude of RF systems due to its broad frequency range and robust performance. It is particularly well-suited for:

  • Wireless Infrastructure (GSM, CDMA, UMTS, LTE)
  • Point-to-Point Microwave Links
  • Broadband Wireless Access
  • Portable RF Applications

Package and Quality

This mixer is housed in a compact 16-lead plastic QFN package with an exposed paddle, offering excellent thermal performance. The LT5526EUF#PBF is RoHS compliant and adheres to Linear Technology's rigorous quality standards, ensuring reliability and performance in demanding environments.

Overall, the LT5526EUF#PBF is a superior choice for designers seeking a high-performance mixer that combines wide frequency range, excellent linearity, and ease of integration into RF and IF signal chains.

You May Also Be Interested in

Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389
Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN
Lowest to $24.7389
Analog Devices Inc.
IC MMIC IQ DOWNCONVERTER 24QFN
Lowest to $40.3395
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $48.7213
Analog Devices Inc.
CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Lowest to $8.0353

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0075 $64.0300
8+ $13.1344 $105.0752
12+ $12.7239 $152.6868
17+ $12.3135 $209.3295
22+ $11.9030 $261.8660
29+ $10.6717 $309.4793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess