EN
  • EN
  • DE

DS1232N+

Part No DS1232N+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MICRO MONITOR IND 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain, Push-Pull
Reset Active High/Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 4.37V, 4.62V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1034319-DS1232N+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1232N+ CAD Model

Description

The DS1232N+ is a robust, versatile microprocessor monitoring chip designed by Maxim Integrated to enhance the reliability and uptime of microprocessor-based systems. This integrated circuit provides crucial monitoring functions for microprocessor systems, including power-on reset control, watchdog timer, and external reset override capabilities.

Key Features:

  • Power Supply Monitoring: The DS1232N+ actively monitors the system's power supply voltage. It ensures that the microprocessor is reset upon power-up, power-down, and brownout conditions, thus safeguarding the system against erratic behavior due to unstable power.
  • Watchdog Timer: With its built-in watchdog timer, this chip keeps a watchful eye on the microprocessor. If the microprocessor fails to provide a periodic signal within a preset time frame, the DS1232N+ will initiate a system reset, helping to recover from a software or hardware lockup.
  • Manual Reset Input: An additional feature of this versatile chip is its manual reset input, which allows for an external override, providing a system reset at any time as required by the user or an external event.
  • Compatibility: The DS1232N+ is designed to interface seamlessly with most microprocessor architectures, offering a wide range of applications and easy integration into existing designs.
  • Temperature Range: This chip operates over an industrial temperature range, making it suitable for use in harsh environments and demanding applications.
  • Package: It is available in an 8-pin plastic DIP (dual in-line package), which is a standard package type for easy insertion into socketed or soldered board configurations.

Applications:

The DS1232N+ is ideal for use in microprocessor-based systems that require high reliability and fault tolerance. It is commonly used in industrial controllers, embedded systems, communication equipment, and any application where system integrity is paramount.

Ordering Information:

The product is available with the designation DS1232N+, and it can be ordered directly from Maxim Integrated or through their authorized distributors. For detailed specifications, application notes, and additional resources, please refer to the official Maxim Integrated website or contact their customer support for personalized assistance.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3000 $55.8000
12+ $8.7000 $104.4000
18+ $8.4000 $151.2000
26+ $7.8000 $202.8000
34+ $7.5000 $255.0000
42+ $7.2000 $302.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 604 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess