Introducing the LT480K-3 Voltage Regulator
The Linear Technology LT480K-3 is a high-performance, low-dropout voltage regulator designed for precision and reliability in demanding applications. This versatile component offers a stable output with a minimal voltage drop, making it an ideal choice for sensitive electronics that require a consistent power supply.
Key Features
- Low Dropout Voltage: The LT480K-3 boasts an impressively low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, which is critical for battery-powered devices.
- High Output Accuracy: With a precision output voltage accuracy, this regulator maintains a stable voltage, which is crucial for applications requiring a high degree of precision.
- Adjustable Output: Users can set the output voltage to their specific needs, providing flexibility across various applications.
- Thermal Protection: The device includes built-in thermal protection, safeguarding it against overheating and ensuring long-term reliability.
- Low Quiescent Current: The LT480K-3 is designed to consume a minimal amount of current when in operation, making it an energy-efficient choice for portable and battery-operated devices.
Applications
The LT480K-3 is suitable for a wide range of applications, including but not limited to:
- High-end audio equipment
- Precision instrumentation
- Automotive electronics
- Industrial control systems
- Telecommunications infrastructure
Product Specifications
The LT480K-3 voltage regulator is available in a compact package, making it easy to integrate into various circuit designs. It supports an input voltage range that accommodates common system voltages, and its output can be adjusted via external resistors to provide the exact voltage required for your specific application.
For those in need of a reliable power regulation solution, the LT480K-3 from Linear Technology is a component that promises to deliver both performance and versatility. Whether you're designing a new piece of sensitive electronic equipment or looking to upgrade an existing system, the LT480K-3 stands ready to meet your voltage regulation needs with precision and efficiency.