EN
  • EN
  • DE

LT1105CN8

Part No LT1105CN8
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Description Offline Switching Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 92909-LT1105CN8
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1105CN8 CAD Model

Description

Product Overview: LT1105CN8 from Linear Technology

The LT1105CN8 is a versatile and high-performance voltage-to-frequency converter from Linear Technology, a brand renowned for its precision electronic components. This device is designed to deliver reliable and accurate conversion of analog voltage signals into proportional frequency outputs, making it an essential component for a wide range of applications including data acquisition systems, analog-to-digital conversion, and signal processing.

Key Features

  • Wide Operating Voltage Range: The LT1105CN8 operates over a broad supply voltage range, accommodating various system requirements and ensuring flexibility in design.
  • High Linearity: With exceptional linearity, this converter ensures that the output frequency accurately reflects the input voltage, minimizing errors and enhancing overall system precision.
  • Low Power Consumption: The device is optimized for low power operation, which is critical for battery-powered and energy-efficient applications.
  • Stability: The LT1105CN8 boasts excellent temperature stability, ensuring consistent performance even under varying environmental conditions.
  • Easy Integration: Its standard 8-pin DIP package allows for straightforward implementation into existing circuit designs without the need for complex configurations or additional components.

Applications

The LT1105CN8 is ideal for use in a variety of sectors, including industrial control systems, medical devices, telecommunications, and any application where accurate voltage-to-frequency conversion is required. Its robustness and precision make it a go-to choice for engineers and designers looking for a reliable solution in their electronic designs.

Technical Specifications

Before integrating the LT1105CN8 into your project, please review the detailed technical specifications available in the product datasheet. This will ensure that the device meets your application requirements and operates within the specified parameters.

For more information, support, and to obtain the datasheet, visit the official Linear Technology website or contact their customer support team. The LT1105CN8 from Linear Technology is not just a component; it's a reliable foundation for your precision electronics projects.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
Need more? Email Us
Intel
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0092
Lite-On Inc.
Lowest to $0.1617
ON Semiconductor
Lowest to $0.0173
STMicroelectronics
Lowest to $3.1721
Leshan Radio
Switching diode
Lowest to $0.0295

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5763 $61.3393
26+ $4.5761 $118.9786
40+ $4.4329 $177.3160
54+ $4.2897 $231.6438
70+ $4.1465 $290.2550
94+ $3.7179 $349.4826
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess