EN
  • EN
  • DE

TN1215-600G

Part No TN1215-600G
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 600V 12A D2PAK / SCR 600 V 12 A Standard Recovery Surface Mount D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr STMicroelectronics
Package Tube
Voltage - Off State 600 V
Voltage - Gate Trigger (Vgt) (Max) 1.3 V
Current - Gate Trigger (Igt) (Max) 15 mA
Voltage - On State (Vtm) (Max) 1.6 V
Current - On State (It (AV) ) (Max) 8 A
Current - On State (It (RMS) ) (Max) 12 A
Current - Hold (Ih) (Max) 30 mA
Current - Off State (Max) 5 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 140A, 145A
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case TO-263-3, D²Pak (2 Leads + Tab) , TO-263AB
Supplier Device Package D2PAK
Base Product Number TN1215
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1339544-TN1215-600G
Ultra Librarian 3D Model Ultra Librarian TN1215-600G CAD Model

Description

The TN1215-600G, manufactured by STMicroelectronics, is a robust and versatile SCR (Silicon Controlled Rectifier) designed for high-performance applications requiring phase control and rectification. This SCR is well-suited for a variety of industrial uses, including motor control, heating, and lighting systems, where reliability and efficiency are paramount.

Key Features

  • Voltage Capacity: The TN1215-600G is capable of handling voltages up to 600V, making it suitable for many mains voltage applications.
  • Current Rating: With an average current rating of 12A, this SCR can manage significant power levels, ideal for controlling larger loads.
  • Gate Trigger Voltage: The device features a sensitive gate triggering voltage, ensuring reliable triggering with minimal control current.
  • High Surge Capability: It is designed to withstand high surge currents, providing durable performance and protection against transient conditions.
  • Thermal Resistance: The TN1215-600G has a low thermal resistance, which contributes to its excellent thermal performance and stability.
  • Package: Encased in a TO-220AB package, it offers a compact form factor that is easy to integrate into various circuit designs.

Applications

The TN1215-600G SCR finds its applications in a broad range of areas, including:

  • Motor control circuits for industrial machines.
  • Overvoltage crowbar protection in power supplies.
  • Controlled rectifier bridges for battery charging systems.
  • Heating controls in temperature regulation systems.
  • Light dimmers for both commercial and residential lighting systems.
  • Capacitive discharge ignitions for automotive excellence.

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the TN1215-600G is no exception. The product is designed to meet the rigorous standards required in industrial environments. Its robustness and long operational life make it a preferred choice for engineers and professionals looking for components that deliver consistent performance over time.

You May Also Be Interested in

Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850
Littelfuse Inc.
SCR 400V 25A TO220
Need more? Email Us
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
15mA 10mA 1kV 1 TRIAC SOT-223-2L TRIACs RoHS
Lowest to $0.2911
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
Littelfuse Inc.
SCR SENS 400V 0.8A TO92
Lowest to $0.1448
ON Semiconductor
Silicon Controlled Rectifiers | THYRISTOR SCR 12A 800V TO220AB
Lowest to $2.8080
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348
Littelfuse Inc.
SCR NON-SENS 200V 12A TO-252AA
Lowest to $2.4464

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess