EN
  • EN
  • DE

LTC4368IDD-1#TRPBF

Part No LTC4368IDD-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC OVERVOLTAGE PROT CONT 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201992-LTC4368IDD-1#TRPBF
Manufacturer Analog Devices Inc.
Category Circuit Protection -Surge Suppression Ics
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Ultra Librarian 3D Model Ultra Librarian LTC4368IDD-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC4368IDD-1#TRPBF

The LTC4368IDD-1#TRPBF from Analog Devices Inc. is a robust, high-performance circuit protection controller designed to safeguard sensitive electronic components from potentially damaging conditions such as overvoltage, undervoltage, and reverse supply conditions. This versatile device is an essential component for engineers looking to enhance the reliability and safety of their power systems in a variety of applications, including automotive, industrial, and portable electronics.

Key Features

  • Wide Operating Voltage Range: The LTC4368IDD-1#TRPBF is capable of handling a broad range of input voltages, typically from 9V to 60V, making it suitable for a diverse array of applications.
  • Overvoltage and Undervoltage Protection: It provides precise overvoltage and undervoltage monitoring, ensuring that the connected load is protected from voltage levels that exceed or drop below the predefined thresholds.
  • Reverse Input Protection: The device is equipped with reverse input protection to shield against negative supply voltages, which can be especially harmful to power circuits.
  • Low Quiescent Current: With its low quiescent current draw, the LTC4368IDD-1#TRPBF is an energy-efficient choice, which is particularly important for battery-operated devices.
  • Adjustable Turn-On and Turn-Off Delays: It offers the flexibility to set custom turn-on and turn-off delays, allowing designers to tailor the protection features to specific application requirements.
  • Compact Package: The device comes in a small 10-lead DFN package, providing a space-saving solution for PCB designs with limited real estate.

Applications

  • Automotive Electronics
  • Industrial Systems
  • Portable Electronic Devices
  • Power Supply Protection
  • Telecommunications Infrastructure

With the LTC4368IDD-1#TRPBF, designers can trust that their systems are not only protected from irregular power conditions but also benefit from the high-quality standards and performance that Analog Devices Inc. is known for. Whether integrating into new designs or upgrading existing systems, this protection controller is an excellent choice for ensuring long-term stability and functionality of electronic products.

You May Also Be Interested in

STMicroelectronics
IC OVP PROTECTION TDFN-8
Lowest to $1.2560
Bourns Inc.
SURGE SUPP TBU ETH 180MA 650VIMP
Lowest to $1.7013
Maxim Integrated
IC ADJ OV/OC PROTECTOR 14TSSOP
Lowest to $5.8755
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy
Lowest to $11.4208
Bourns Inc.
TBU Unidirectional 500V 250V 1us DFN SMD T/R / SURGE SUPP TBU 500MA 500VIMP SMD
Lowest to $1.4888
Bourns Inc.
TBU® High-Speed Protectors
Need more? Email Us
Bourns Inc.
SURGE SUPP TBU 200MA 650VIMP SMD
Lowest to $1.1730
Bourns Inc.
SURGE SUPP TBU DL 50OHM 750VIMP
Lowest to $1.3813
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 100MA 400VIMP SMD
Lowest to $0.6217

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7389 $74.2167
5+ $20.2986 $101.4930
8+ $19.6642 $157.3136
11+ $19.0299 $209.3289
14+ $18.3956 $257.5384
19+ $16.4926 $313.3594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess