EN
  • EN
  • DE

LTC4368HMS-2#TRPBF

Part No LTC4368HMS-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC OVERVOLTAGE PROT CONT 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Surge Suppression Ics
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number LTC4368
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500 pcs
Win Source Part Number 1382668-LTC4368HMS-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4368HMS-2#TRPBF CAD Model

Description

Analog Devices Inc. LTC4368HMS-2#TRPBF Overview

The LTC4368HMS-2#TRPBF is a high-performance circuit protection controller from Analog Devices Inc., designed to safeguard sensitive electronic systems from overvoltage, undervoltage, and reverse supply conditions. This versatile component is a crucial addition to any power management design where the integrity of the power supply is paramount for the protection of downstream circuits.

Key Features

  • Wide Operating Range: The device is capable of handling a wide voltage range, making it suitable for various applications.
  • Overvoltage Protection: It protects connected components from voltage spikes by controlling an external N-channel MOSFET to disconnect the load when the input voltage exceeds the overvoltage threshold.
  • Undervoltage Protection: The LTC4368HMS-2#TRPBF also prevents operation under unsafe voltage conditions by disconnecting the load when the input voltage drops below the undervoltage lockout threshold.
  • Reverse Supply Protection: It can protect against reverse supply voltages which can inadvertently occur during system maintenance or faulty power supply connections.
  • Adjustable Turn-On and Turn-Off Delays: This feature allows for timing flexibility, which can be tuned to accommodate various system requirements and prevent nuisance trips.

Applications

The LTC4368HMS-2#TRPBF is suitable for a broad range of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Portable and battery-operated equipment
  • Avionics and marine systems
  • Data communication devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC4368HMS-2#TRPBF is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of challenging environments and demanding applications.

Package and Availability

The LTC4368HMS-2#TRPBF comes in a compact MSOP-10 package, which is ideal for space-constrained applications. The component is available in tape and reel packaging, facilitating efficient handling and assembly during the manufacturing process. For detailed specifications and purchasing options, customers can visit the Analog Devices Inc. website or contact their local distributor.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU 100MA 850VIMP SMD
Lowest to $0.8731
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 50MA 850VIMP SMD
Lowest to $1.8459
Bourns Inc.
SURGE SUPP TBU DL 50OHM 850VIMP
Lowest to $0.8408
Analog Devices Inc.
100V UV/OV & REVERSE PROT CNTR W
Lowest to $10.1866
Bourns Inc.
SURGE SUPP TBU 180MA 850VIMP SMD
Lowest to $1.3105
Maxim Integrated
IC OVP/OVC ADJ HI ACCURACY TSSOP
Lowest to $14.6893
Bourns Inc.
CIRCT PROT ETH 180MA 850VIMP TBU
Lowest to $0.6122
Bourns Inc.
SURGE SUPP TBU 180MA 650VIMP SMD
Lowest to $0.9469
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.5366

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.1305 $79.1305
2+ $64.9276 $129.8552
3+ $62.8986 $188.6958
4+ $60.8696 $243.4784
5+ $58.8406 $294.2030
6+ $52.7536 $316.5216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess