EN
  • EN
  • DE

LTC4366MPTS8-1#TRPBF

Part No LTC4366MPTS8-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC SURGE STOPPER HV TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197048-LTC4366MPTS8-1#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Circuit Protection Surge Suppression Ics
Package Tape & Reel (TR)
Product Status Active
Voltage - Clamping Adjustable
Technology External Switch
Applications Automotive
Mounting Type Surface Mount
Package / Case SOT-23-8 Thin, TSOT-23-8
Ultra Librarian 3D Model Ultra Librarian LTC4366MPTS8-1#TRPBF CAD Model

Description

Product Overview: LTC4366MPTS8-1#TRPBF

The LTC4366MPTS8-1#TRPBF is a sophisticated surge stopper device designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This innovative component provides reliable protection against high voltage surges and overvoltage conditions, ensuring the safety and longevity of sensitive electronic circuits.

Key Features

  • Overvoltage Protection: The LTC4366MPTS8-1#TRPBF is engineered to safeguard electronics from transient overvoltage events, effectively clamping and controlling the output voltage during a surge.
  • Wide Operating Range: With an operating voltage range that accommodates various applications, this device is versatile and can be integrated into a wide array of electronic systems.
  • Adjustable Output Clamp Voltage: The output clamp voltage can be precisely set by the user, providing tailored protection to meet specific circuit requirements.
  • Low Quiescent Current: Its design ensures minimal power consumption when in standby mode, making it suitable for power-sensitive applications.
  • Robust Thermal Performance: The LTC4366MPTS8-1#TRPBF is housed in an MSOP package that offers excellent thermal performance and is suited for high-temperature environments.

Applications

  • Automotive electronics
  • Industrial control systems
  • Telecommunications
  • Power supply protection
  • Aerospace and avionics

Product Specifications

The LTC4366MPTS8-1#TRPBF operates with an input voltage range that makes it highly adaptable for various applications. It is packaged in a compact MSOP-8 (TSSOP-8) form factor, allowing it to fit into space-constrained designs without compromising performance. Additionally, its design is optimized for minimal power loss and maximum efficiency, which is essential for maintaining the integrity and reliability of the protected circuitry.

Quality and Reliability

As with all Analog Devices Inc. products, the LTC4366MPTS8-1#TRPBF is manufactured to the highest quality standards. It undergoes rigorous testing to ensure performance under extreme conditions, making it a trusted choice for critical applications where failure is not an option.

In summary, the LTC4366MPTS8-1#TRPBF from Analog Devices Inc. is an essential component for any design requiring robust overvoltage protection. Its combination of features, reliability, and flexibility make it an ideal choice for engineers looking to enhance the durability and safety of their electronic systems.

You May Also Be Interested in

Texas Instruments
Automotive USB 2.0 Interface Protection | IC DIODE INTERFACE PROT 16SSOP
Lowest to $1.5083
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy
Lowest to $11.4208
Bourns Inc.
SURGE SUPP TBU ETH 180MA 650VIMP
Lowest to $1.7013
Bourns Inc.
SURGE SUPP TBU 200MA 850VIMP SMD
Lowest to $2.2942
Bourns Inc.
SURGE SUPP TBU DL 50OHM 750VIMP
Lowest to $1.3813
Bourns Inc.
SURGE SUPP TBU 500MA 650VIMP SMD
Lowest to $1.2913
Maxim Integrated
IC ADJ OV/OC PROTECTOR 14TSSOP
Lowest to $5.8755
Bourns Inc.
INTEGRATED DUAL CHANNEL TRANSIEN
Lowest to $3.6381
Bourns Inc.
TBU® High-Speed Protectors
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess