EN
  • EN
  • DE

LT4320IMSE-1#PBF

Part No LT4320IMSE-1#PBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR BRIDGE RECT 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Bridge Rectifier
Polarity N-Channel
Ratio - Input and Output Bridge (1)
Operating Supply Current 1.5mA
Supply Voltage - Operating 9 V to 72 V
Applications General Purpose
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 12-MSOP-EP
Win Source Part Number 1059851-LT4320IMSE-1#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT4320IMSE-1#PBF CAD Model

Description

The LT4320IMSE-1#PBF is a cutting-edge component from Linear Technology that serves as an ideal diode bridge controller, designed to replace conventional diode-rectifier bridges with high-efficiency, low-loss MOSFETs. This innovative device is a pivotal solution for power supply applications where efficiency is crucial, including telecommunications, industrial systems, and high-performance electronics.

Key Features

  • Wide Operating Voltage Range: The product operates over a wide voltage range, accommodating various applications and ensuring versatility in different electrical environments.
  • Low Power Loss: By utilizing N-channel MOSFETs, the LT4320IMSE-1#PBF significantly reduces power loss compared to Schottky diodes, enhancing system efficiency.
  • Minimized Heat Generation: The reduction in power dissipation also leads to less heat generation, which can improve the reliability and longevity of the system.
  • Smooth Switching: The controller ensures smooth transitions between MOSFETs during the conduction phase, which minimizes stress on the components and reduces electromagnetic interference (EMI).
  • Robust Package: Encased in an MSOP-12 package, the LT4320IMSE-1#PBF is designed for durability and is suitable for space-constrained applications.

Applications

  • High-efficiency power supplies
  • Telecommunications infrastructure
  • Industrial systems
  • Automotive electronics
  • Renewable energy systems

The LT4320IMSE-1#PBF by Linear Technology is a testament to the company's commitment to innovation and efficiency. By replacing traditional diode bridges with a MOSFET-based solution, this controller not only enhances the performance of power systems but also contributes to energy savings and a reduced carbon footprint. Its robust design and ease of integration make it an excellent choice for engineers looking to improve the efficiency and reliability of their power conversion applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
CCM/DCM FLYBACK IDEAL DIODE WITH
Lowest to $2.6671
Analog Devices Inc.
IC OR CTRLR SRC SELECT 24QFN / OR Controller Source Selector Switch P-Channel 3:1 24-QFN (4x4)
Lowest to $11.6233
Linear Technology
IC OR CTRLR SRC SELECT TSOT23-6
Lowest to $5.2389
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL / OR Controller N+1 ORing Controller N-Channel 1:1 36-QFN (5x6)
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10DFN
Lowest to $50.0500
Linear Technology
IC OR CTRLR LOAD SHARE 16DFN
Lowest to $11.2328
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL / OR Controller N+1 ORing Controller N-Channel 1:1 36-QFN (5x6)
Lowest to $31.2820
Analog Devices Inc.
IC OR CTRLR N-CH 2CH 16DFN
Lowest to $14.5523
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $53.8433

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess