EN
  • EN
  • DE

LT4320HDD-1#TRPBF

Part No LT4320HDD-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR BRIDGE RECT 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Bridge Rectifier
Polarity N-Channel
Ratio - Input and Output Bridge (1)
Operating Supply Current 1.5mA
Supply Voltage - Operating 9 V to 72 V
Applications General Purpose
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-DFN (3x3)
Win Source Part Number 1059846-LT4320HDD-1#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT4320HDD-1#TRPBF CAD Model

Description

Linear Technology's LT4320HDD-1#TRPBF Ideal Diode Bridge Controller

The LT4320HDD-1#TRPBF is a cutting-edge component from Linear Technology designed to enhance the efficiency and reliability of AC power rectification. This ideal diode bridge controller is a pivotal part of power management systems, where it replaces traditional diode bridges with high-efficiency, low-loss active rectification. The LT4320HDD-1#TRPBF is suitable for a wide range of applications, including telecommunications, industrial automation, and automotive systems.

Key Features

  • Low Power Loss: The LT4320HDD-1#TRPBF significantly reduces power loss by intelligently controlling N-channel MOSFETs to perform the rectification process, resulting in lower forward voltage drop compared to conventional diode bridges.
  • Wide Operating Voltage Range: This component supports a broad range of operating voltages from 9V to 72V, making it versatile for various applications.
  • High-Efficiency Operation: By minimizing diode forward voltage drop, the controller ensures high-efficiency power delivery, which is critical for reducing heat and improving system performance.
  • Compact Design: The LT4320HDD-1#TRPBF is available in a small DFN package, allowing for a compact PCB layout and saving valuable board space.
  • Robust Construction: Designed to withstand harsh environments, it features over-temperature protection and is built to handle significant temperature variations.

Applications

The versatility of the LT4320HDD-1#TRPBF makes it an ideal choice for a wide array of applications, including:

  • Power supplies for servers and telecommunications
  • Industrial power systems
  • Automotive battery chargers
  • Renewable energy systems, such as solar inverters
  • Uninterruptible power supplies (UPS)

By integrating the LT4320HDD-1#TRPBF into your design, you can achieve higher efficiency, reduce thermal stress, and extend the lifespan of your power management systems. Linear Technology's commitment to quality ensures that this ideal diode bridge controller will deliver top performance and reliability in your application.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 3.2-V TO 65-V REVERSE / OR Controller N+1 ORing Controller N-Channel 1:1 TSOT-23-8
Lowest to $2.1317
Analog Devices Inc.
IC CTRLR DUAL PWRPATH 20QFN
Lowest to $6.1586
Analog Devices Inc.
IC OR CTRLR N-CH 2CH 16DFN / OR Controller Current Sharing Controller N-Channel 2:1 16-DFN (4x3)
Lowest to $26.1941
Texas Instruments
AUTOMOTIVE, TVS LESS LOW IQ REVE / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $4.5776
Renesas Electronics America
IC OR CTRLR N+1 8DFN / OR Controller N+1 ORing Controller N-Channel N:1 8-DFN (3x3)
Lowest to $3.3637
Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $4.8972
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10DFN
Lowest to $50.0500
Analog Devices Inc.
IC OR CTRLR N-CH 2CH 16DFN
Lowest to $14.5523
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL
Lowest to $18.2150

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2059 $51.6177
8+ $14.1177 $112.9416
11+ $13.6765 $150.4415
16+ $13.2353 $211.7648
20+ $12.7942 $255.8840
27+ $11.4706 $309.7062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 760 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess