EN
  • EN
  • DE

LT4275CCDDPBF

Part No LT4275CCDDPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980993-LT4275CCDDPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT4275CCDDPBF CAD Model

Description

Product Overview: LT4275CCDD#PBF

The LT4275CCDD#PBF is a robust, feature-packed Power over Ethernet (PoE) interface controller from Linear Technology, a brand of Analog Devices. This component is designed to simplify the implementation of Power over Ethernet solutions by providing a complete controller package for PoE, PoE+, and LTPoE++ powered devices (PDs).

Key Features

  • Extended Power Range: The LT4275CCDD#PBF supports a wide range of power outputs, making it suitable for various applications, from standard PoE devices to high-power PoE+ and LTPoE++ equipment.
  • Advanced Power Management: The device includes an integrated switching regulator to efficiently convert PoE-supplied power to the required output voltage, ensuring optimal power usage and management.
  • Flexible Power Classification: It supports multiple PoE classifications, allowing for seamless integration with different power sourcing equipment (PSE) and enabling dynamic power allocation based on device requirements.
  • Robust Protection Features: The controller is equipped with thermal shutdown, over-current protection, and under-voltage lockout to safeguard both the PD and the PSE from electrical faults.
  • Easy Integration: The LT4275CCDD#PBF comes in a compact DFN package, which is ideal for space-constrained applications while providing easy integration into existing designs.

Applications

The LT4275CCDD#PBF is versatile and can be used in a range of applications, including:

  • VoIP Phones
  • Wireless Network Access Points
  • Security Cameras
  • Industrial Controllers
  • Point of Sale Systems
  • Networked Appliances

Technical Specifications

The controller operates over a wide input voltage range and is compliant with IEEE 802.3af/at and LTPoE++ standards. It is designed for applications requiring up to 90W of power, and its high level of integration reduces external component count, thereby simplifying the design and reducing the overall bill of materials.

Conclusion

The LT4275CCDD#PBF from Linear Technology is an ideal solution for designers looking to implement PoE capabilities in their products. Its combination of power range, protection features, and ease of use makes it a highly attractive option for a wide array of PoE applications.

You May Also Be Interested in

ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess