EN
  • EN
  • DE

BCT3257

Part No BCT3257
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 233964-BCT3257
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCT3257 CAD Model

Description

The NXP BCT3257 is a cutting-edge integrated circuit designed for high-efficiency power management applications. This advanced chip is part of NXP's broad portfolio of power management solutions, catering to the growing demands of modern electronics for energy efficiency and reliability.

Key Features

  • High Integration: The BCT3257 offers a compact solution by integrating multiple power management functions into a single chip, reducing the overall component count and saving on board space.
  • Efficiency: Engineered for maximum power efficiency, this chip ensures minimal power loss and heat generation, thereby extending the battery life of portable devices.
  • Versatility: With its flexible design, the BCT3257 is suitable for a wide range of applications, including smartphones, tablets, and other portable electronics that require efficient power management.
  • Protection Features: It includes built-in protection mechanisms such as over-current, over-voltage, under-voltage, and thermal shutdown to safeguard the device and the end-user equipment from electrical mishaps.

Applications

The NXP BCT3257 is especially well-suited for applications that demand efficient power conversion and distribution. It is commonly used in:

  • Mobile Phones
  • Portable Media Players
  • Handheld Gaming Consoles
  • Wireless Communication Devices

Technical Specifications

The technical specifications of the BCT3257 include:

  • Input Voltage Range: (specify range)
  • Output Voltage Range: (specify range)
  • Switching Frequency: (specify frequency)
  • Operating Temperature Range: (specify range)
  • Package Type: (specify package)

The NXP BCT3257 is available in a (specify package type) package, which is designed for easy integration into various circuit board layouts. Its robust design ensures reliable performance in a wide range of environmental conditions.

Conclusion

Overall, the NXP BCT3257 stands out as a versatile and efficient solution for power management. Its integration, protection features, and adaptability to various applications make it an ideal choice for designers looking to enhance the performance and longevity of their electronic products.

You May Also Be Interested in

Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toko America Inc.
Inductor Power Shielded Wirewound 10uH 20% 100KHz 2.9A 0.051Ohm DCR T/R
Need more? Email Us
Toko America Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Lowest to $13.7595
JST Sales America Inc.
Conn Shrouded Header HDR 6 POS 3.81mm Solder ST Thru-Hole Box
Lowest to $2.1060
EPCOS (TDK)
Low-Loss Filter
Need more? Email Us
Broadcom Limited
Lowest to $7.8159

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess