Overview of TPS23841PJDRG4
The TPS23841PJDRG4 is a robust, feature-rich Power over Ethernet (PoE) Power Sourcing Equipment (PSE) controller designed by Texas Instruments. This integrated circuit is engineered to facilitate the delivery of DC power along with data over standard Ethernet cables, supporting the IEEE 802.3af standard. It is an ideal solution for network devices such as wireless access points, IP phones, and security cameras that require power to be supplied through Ethernet cabling, simplifying the need for additional power sources.
Key Features
- IEEE 802.3af Compliant: Fully supports the IEEE 802.3af standard for PoE, ensuring compatibility with other compliant devices.
- Quad Port Support: The device integrates four independent PSE channels, allowing it to power up to four PoE devices simultaneously.
- Advanced Power Management: Incorporates programmable power limiting and dynamic power allocation across ports, maximizing power utilization efficiency.
- High Reliability: Features built-in fault protection, including over-current, under-current, and over-temperature protection, contributing to system safety and reliability.
- Auto Maintain Switching: Intelligent detection and power management capabilities, including auto-maintenance switching to ensure continuous power delivery to connected devices.
Applications
The TPS23841PJDRG4 is suited for a wide range of applications in various industries, particularly where simplifying cabling infrastructure is essential. It is commonly used in:
- Enterprise networking systems such as switches and routers.
- Networked devices including IP cameras, wireless access points, and VoIP phones.
- Industrial automation systems that require reliable power distribution over Ethernet.
- Building management systems for integrating security and communication devices.
Technical Specifications
- Package: PowerPAD™-80
- Input Voltage Range: 44 V to 57 V
- Operating Temperature Range: -40°C to 125°C
- Interface: I2C compatible serial interface for configuration and management.
- Quality: Manufactured to the highest standards with robust quality control.
The TPS23841PJDRG4 from Texas Instruments represents a reliable, efficient solution for network power requirements, ensuring seamless integration and operation within a wide array of PoE dependent systems.