EN
  • EN
  • DE

AD8564ANZ

Part No AD8564ANZ
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description Quad 7 ns Single Supply Comparator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete(EOL)
Number of Elements 4
Output Type CMOS, TTL
Voltage - Input Offset (Maximum) 7mV @ 5V
Current - Input Bias (Maximum) 4μA @ 5V
Maximum Quiescent Current 14mA, 14mA, 7mA
CMRR, PSRR (Typ) 85dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 9.8ns
Operating Temperature Range -40°C ~ 85°C
Package 16-DIP (0.300", 7.62mm)
Mounting Style Through Hole
Manufacturer Package 16-PDIP
Win Source Part Number 1138701-AD8564ANZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD8564
Introduction Date March 07, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD8564ANZ CAD Model

Description

Product Overview: AD8564ANZ

The AD8564ANZ is a high-speed, quad comparator manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is designed for systems that require fast and precise voltage comparisons to drive decision-making circuits with speed and accuracy.

Key Features

  • Fast Propagation Delay: The AD8564ANZ boasts a rapid propagation delay of typically 7 ns, making it suitable for high-frequency or time-critical applications.
  • Quad Voltage Comparators: With four independent voltage comparators in a single package, this device allows for multiple comparisons which are ideal for complex systems or parallel processing.
  • Low Power Consumption: Despite its high-speed capabilities, the AD8564ANZ is designed to operate with low power consumption, contributing to energy-efficient system designs.
  • Single or Dual Power Supply: It is versatile in its power supply requirements, being able to operate from a single +5 V supply or dual supplies of up to ±5 V.
  • High Input Impedance: The high input impedance minimizes loading on the input signal source, ensuring signal integrity is maintained.

Applications

The AD8564ANZ is suitable for a wide range of applications, including:

  • High-speed triggering in oscilloscopes
  • Zero-crossing detectors in power electronics
  • Window comparators for signal monitoring
  • High-speed A/D converters
  • Pulse and square wave shapers

Product Specifications

The AD8564ANZ operates over a wide temperature range, typically from -40°C to +85°C, making it reliable in various environmental conditions. It comes in a standard PDIP (Plastic Dual In-line Package), which is conducive for through-hole mounting on printed circuit boards.

Whether you're designing a high-speed data acquisition system, a precision measurement instrument, or any application that demands rapid and accurate voltage comparison, the AD8564ANZ from Analog Devices Inc. is an excellent choice that combines speed, efficiency, and reliability.

For detailed technical specifications, application notes, and support resources, please refer to the Analog Devices Inc. official website or contact their customer support for further assistance.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0175 $66.1050
13+ $9.0401 $117.5213
20+ $8.7576 $175.1520
28+ $8.4751 $237.3028
36+ $8.1926 $294.9336
48+ $7.3451 $352.5648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess