Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954127-AV8063801111900
Series *
Ultra Librarian 3D Model Ultra Librarian AV8063801111900 CAD Model

Description

The Intel AV8063801111900 is an embedded microprocessor designed by Intel for use in embedded systems. These processors are generally characterized by their low power consumption, adequate processing capabilities, and extended lifecycles, making them suitable for a variety of applications where reliability and longevity are critical.

Applications

  • Industrial Automation: Frequently used in Programmable Logic Controllers (PLCs), industrial PCs, and other control systems within manufacturing and automation environments.
  • Retail and Point-of-Sale (POS) Systems: Found in POS terminals, self-service kiosks, and digital signage solutions.
  • Medical Devices: Utilized in medical imaging equipment, patient monitoring systems, and diagnostic tools.
  • Networking and Communications: Deployed in network appliances, routers, switches, and other communication infrastructure components.
  • Transportation Systems: Integrated into in-vehicle infotainment systems, fleet management solutions, and traffic management systems.

Features

  • Embedded-Specific Design: Tailored for embedded applications, typically featuring extended temperature support and long-term availability.
  • Low Power Consumption: Optimized for energy efficiency, enabling use in battery-powered devices or systems with limited power budgets.
  • Integrated Graphics: Often incorporates an integrated graphics processing unit (GPU) to support display outputs.
  • Balanced Performance: Offers a compromise between processing power and energy efficiency, suitable for a wide range of embedded workloads.
  • Security Features: Includes security technologies to safeguard against unauthorized access and protect sensitive data.

Benefits

  • Reduced Energy Costs: Minimizes power consumption, leading to lower operating expenses and extended battery life in portable devices.
  • Enhanced Reliability: Designed for reliable operation in challenging environments, minimizing downtime and maintenance costs.
  • Simplified Integration: Integrates various functions into a single chip, simplifying system design and reducing component count.
  • Sufficient Processing Power: Provides adequate performance for a broad range of embedded applications.
  • Improved Security: Enhances system security to protect against potential threats.

Additional Details

Detailed specifications, such as the number of cores, clock speed, and cache size, are specific to the AV8063801111900 and can be found in the official Intel datasheet. It will include different I/O interfaces such as USB, Ethernet, and other communication ports depending on the exact model and targeted applications. Refer to the Intel documentation for precise technical characteristics.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX8ML 1.8GHZ 486LFBGA / ARM® Cortex®-A53 Microprocessor IC i.MX8ML 4 Core, 64-Bit 1.8GHz 486-LFBGA (14x14)
Lowest to $77.7777
ECAD model for MIMX8ML8DVNLZAB
IBM
Need more? Email Us
ECAD model for EMPPC603E2BB200F
Renesas Electronics America
Need more? Email Us
ECAD model for HD64180R1P6
IBM
Need more? Email Us
ECAD model for EMPPC603EBC-166
Pulse
Need more? Email Us
ECAD model for P1013T
Atmel
The Atmel SAMA5D3 series is a high-performance, power-efficient embedded MPU based on the ARM® Cortex™-A5 processor, achieving 536 MHz with power consumption levels below 0.5 mW in low-power mode.
Lowest to $11.9697
ECAD model for ATSAMA5D35A-CU
Intel
High Performance Microprocessor
Lowest to $120.5556
ECAD model for MG80C186XL12
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Need more? Email Us
ECAD model for AM5746ABZXEA
NXP / Nexperia
IC MPU MPC83XX 266MHZ PBGA516 / PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)
Need more? Email Us
ECAD model for MPC8321ECZQADDC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention