Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Controller (PD)
Number of Channels 1
Power - Max 90W
Internal Switch(s) No
Auxiliary Sense Yes
Standards 802.3at (PoE+), 802.3af (PoE), LTPoE++
Operating Supply Voltage 23 V ~ 60 V
Operating Supply Current 2mA (Maximum)
Operating Temperature Range -40°C ~ 85°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 781409-LT4275AIMS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT4275
Introduction Date July 30, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT4275AIMS#PBF CAD Model

Description

Linear Technology's LT4275AIMS#PBF - A Robust LTPoE++™, PoE+ and PoE PD Interface with Converter

The LT4275AIMS#PBF is a sophisticated Power over Ethernet (PoE) interface and converter product from Linear Technology, designed to streamline the integration of PoE functionality into various applications. This device is capable of delivering power to remote devices over standard Ethernet cables, thereby reducing the need for additional power sources and simplifying the design of networked devices.

This product is part of Linear Technology's LT4275 series, which are LTPoE++™, PoE+ and PoE compliant Power Device (PD) interfaces. The LT4275AIMS#PBF supports a wide range of PoE standards including IEEE 802.3af (PoE), IEEE 802.3at (PoE+), and the proprietary LTPoE++™ for higher power applications. This versatility makes it an ideal choice for a variety of devices such as IP cameras, wireless access points, and VoIP phones.

The LT4275AIMS#PBF integrates a robust and high-efficiency switching regulator, capable of managing power up to 90W. This allows for efficient power conversion and thermal management, ensuring reliable operation even in demanding environments. The device also features advanced protection mechanisms including overvoltage, overcurrent, and thermal shutdown to safeguard against potential damage from electrical anomalies.

Designed with flexibility in mind, the LT4275AIMS#PBF offers programmable power classification signatures, which enables precise control over the power allocation for the powered device. This feature ensures compatibility with various power sourcing equipment (PSE) and allows for seamless integration into existing network infrastructures.

The LT4275AIMS#PBF comes in a compact MSOP-10 package, making it easy to fit into space-constrained applications. Its robust design and comprehensive feature set make it a top choice for designers looking to incorporate PoE capabilities into their products with minimal hassle and maximum reliability.

With its high level of integration and compliance with multiple PoE standards, the LT4275AIMS#PBF from Linear Technology is an excellent solution for powering next-generation networked devices. Its ability to deliver power efficiently and safely, while maintaining communication with PSEs, ensures that it will remain a pivotal component in PoE applications for years to come.

You May Also Be Interested in

Microchip Technology
IC POE CNTRL 8 CHANNEL / Power Over Ethernet Controller 8 Channel 802.3at (PoE+), 802.3af (PoE)
Need more? Email Us
ECAD model for PD69008
Silicon Labs
IC POWER MANAGEMENT CTLR 11VQFN
Lowest to $12.2622
ECAD model for SI3460-E02-GMR
Maxim Integrated
Lowest to $1.9152
ECAD model for MAX5969BETB
Monolithic Power Systems Inc.
Power Over Ethernet Controller Channel 802.3af (PoE) 28-QFN (4x5)
Need more? Email Us
ECAD model for MP8007GV-P
Microchip Technology
PD81000 RPF MCU P2.73.01
Lowest to $6.2699
ECAD model for PD81000-027302
Microchip Technology
POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Lowest to $8.4588
ECAD model for PD69204ILQ-TR
Silicon Labs
IC POE CONTROLLER MIDSPAN 40QFN
Need more? Email Us
ECAD model for SI3452B-B01-GM
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 11QFN
Lowest to $2.2559
ECAD model for SI3462-E01-GMR
Texas Instruments
PROTOTYPE / Power Over Ethernet Controller Channel
Lowest to $1.2472
ECAD model for TPS23784PWPR

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention