EN
  • EN
  • DE

LT4275AIDD#PBF

Part No LT4275AIDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE LTPOE INTERFACE 10-DFN / Power Over Ethernet 23V 60V 90W Automotive 10-Pin DFN EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Controller (PD)
Number of Channels 1
Power - Max 90W
Internal Switch(s) No
Auxiliary Sense Yes
Standards 802.3at (PoE+), 802.3af (PoE), LTPoE++
Operating Supply Voltage 23 V ~ 60 V
Operating Supply Current 2mA (Maximum)
Operating Temperature Range -40°C ~ 85°C
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 781408-LT4275AIDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT4275
Introduction Date July 30, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT4275AIDD#PBF CAD Model

Description

The LT4275AIDD#PBF is a robust and efficient Power over Ethernet (PoE) interface controller designed by Linear Technology. This innovative component is engineered to simplify the implementation of Power over Ethernet functionality in a wide array of applications. It is a critical element for network devices such as wireless access points, security cameras, and VoIP phones that require power and data over a single Ethernet cable.

Key Features

  • IEEE 802.3af/at Compliant: The LT4275AIDD#PBF adheres to the IEEE 802.3af/at specifications, ensuring compatibility with standard PoE equipment.
  • Advanced LTPoE++ Support: It also supports Linear Technology's proprietary LTPoE++ standard for up to 90W of power delivery, providing greater flexibility for high-power applications.
  • Integrated Hot Swap Controller: The device includes a built-in hot swap controller, which helps to prevent damage to the power device during insertion or removal.
  • Signature Resistor Detection: It features a signature resistor detection mechanism that facilitates the identification of PoE-capable devices, ensuring safe and reliable power allocation.
  • Classification Current Event Detection: The controller can detect classification current events, which plays a crucial role in determining the power classification of connected devices.

Performance and Protection

The LT4275AIDD#PBF is designed for high performance and protection. It incorporates a robust 100V MOSFET to ensure reliable operation under varying conditions. Over-temperature protection, over-current protection, and under-voltage lockout are all built-in features that contribute to the longevity and reliability of the product.

Applications

Suitable for a variety of applications, the LT4275AIDD#PBF is an excellent choice for network equipment that requires dependable PoE capabilities. It is particularly well-suited for:

  • Wireless Access Points (WAPs)
  • Security Cameras and Surveillance Systems
  • VoIP Phones
  • Point of Sale (POS) Systems
  • Network Routers and Switches

Package and Quality

The LT4275AIDD#PBF is offered in a compact 12-lead DFN package, enabling it to fit into space-constrained designs while maintaining a low thermal footprint. Linear Technology's commitment to quality ensures that this product meets the highest standards for performance and reliability.

You May Also Be Interested in

Silicon Labs
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 12 CHANNEL 52QFN
Lowest to $26.1940
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Texas Instruments
SWITCHING CONTROLLER, CURRENT-MO / Power Over Ethernet Controller Channel
Lowest to $2.9925
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2446 $52.4460
24+ $4.3033 $103.2792
36+ $4.1688 $150.0768
50+ $4.0343 $201.7150
65+ $3.8998 $253.4870
86+ $3.4964 $300.6904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,003 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess