EN
  • EN
  • DE

LT4275AHMS#PBF

Part No LT4275AHMS#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE LTPOE INTERFACE 10-MSOP / Power Over Ethernet 23V 60V 90W Automotive 10-Pin MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Controller (PD)
Number of Channels 1
Power - Max 90W
Internal Switch(s) No
Auxiliary Sense Yes
Standards 802.3at (PoE+), 802.3af (PoE), LTPoE++
Operating Supply Voltage 23 V ~ 60 V
Operating Supply Current 2mA (Maximum)
Operating Temperature Range -40°C ~ 125°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 781407-LT4275AHMS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT4275
Introduction Date July 30, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT4275AHMS#PBF CAD Model

Description

LT4275AHMS#PBF - Linear Technology

The LT4275AHMS#PBF is a robust and versatile Power over Ethernet (PoE) controller IC, designed by Linear Technology to provide a complete solution for PD (Powered Device) applications. This integrated circuit is part of Linear Technology's extensive range of power management solutions, and it is specifically engineered to simplify the implementation of PoE systems in accordance with the IEEE 802.3af/at standards.

The LT4275AHMS#PBF is encapsulated in an MSOP-12 package, which offers a compact footprint for space-constrained applications. This product is designed to operate over a wide temperature range, making it suitable for industrial and outdoor environments where temperature conditions can be demanding.

Key Features:

  • Compliance with IEEE 802.3af/at PoE standards for seamless integration into PoE systems.
  • Advanced LTPoE++™ support for high power applications up to 90W, providing versatility in powering a wide range of PDs.
  • Integrated signature resistor and classification current source, simplifying the design and reducing external component count.
  • Wide input voltage range, accommodating various power supply conditions and ensuring compatibility with different PoE sources.
  • Hot-swap capability, allowing for safe insertion and removal of PDs without causing disruption or damage to the power sourcing equipment.
  • Robust thermal protection, ensuring reliable operation and preventing damage under high-temperature conditions.

The LT4275AHMS#PBF is an ideal choice for designers looking to implement PoE in applications such as IP cameras, wireless access points, and VoIP phones. Its high level of integration and ease of use make it a go-to solution for both new designs and upgrades to existing systems. With its comprehensive protection features and compliance with industry standards, the LT4275AHMS#PBF from Linear Technology stands out as a reliable and efficient choice for power management in PoE-enabled devices.

You May Also Be Interested in

Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 11QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 11-QFN (3x3)
Lowest to $2.6115
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Microsemi Corporation
POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Lowest to $10.0855
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9287 $57.8610
65+ $1.5825 $102.8625
100+ $1.5331 $153.3100
135+ $1.4836 $200.2860
175+ $1.4342 $250.9850
235+ $1.2858 $302.1630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess