EN
  • EN
  • DE

PL123-05HSC

Part No PL123-05HSC
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK MULTPLX 1:5 134MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Not Verified
PLL Yes with Bypass
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 134MHz
Divider/Multiplier No/No
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOP
Base Product Number PL123
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 655926-PL123-05HSC
Ultra Librarian 3D Model Ultra Librarian PL123-05HSC CAD Model

Description

The PL123-05HSC is a high-performance, low-power phase-locked loop (PLL) clock synthesizer designed by Microchip Technology. This advanced integrated circuit (IC) is engineered to generate high-frequency clock outputs from a low-frequency input signal. It is an ideal solution for a wide range of applications requiring precise clock generation and distribution, including telecommunications, networking, data storage, and consumer electronics.

Key Features

  • High Precision: The PL123-05HSC boasts a high-precision PLL for accurate clock synthesis, ensuring reliable operation of connected devices.
  • Multiple Outputs: It offers multiple outputs that can be programmed for different frequencies, providing versatility for various design requirements.
  • Low Jitter: The device is designed with low jitter performance, which is crucial for maintaining signal integrity in high-speed communication systems.
  • Power Efficiency: With its low-power consumption, the PL123-05HSC is optimized for power-sensitive applications, helping to extend the life of battery-operated devices.
  • Programmability: The IC is highly programmable, allowing designers to customize the output frequencies according to their specific needs.

Applications

The PL123-05HSC is suitable for a variety of applications, such as:

  • High-speed digital data transmission
  • Wireless communication systems
  • Network routers and switches
  • Server and computing infrastructures
  • Consumer electronics with high-frequency clock requirements

Technical Specifications

Parameter Specification
Input Frequency Range 1 MHz to 27 MHz
Output Frequency Range Up to 200 MHz
Supply Voltage 3.3V ±5%
Operating Temperature Range -40°C to +85°C
Package Type Surface-mount

With its robust feature set and flexible design options, the PL123-05HSC from Microchip Technology is an excellent choice for designers looking to integrate a reliable clock synthesizer into their high-performance electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0773 $59.2515
135+ $0.8840 $119.3400
205+ $0.8563 $175.5415
280+ $0.8288 $232.0640
365+ $0.8011 $292.4015
485+ $0.7182 $348.3270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess